EN
  • EN
  • DE

AD8606ARM-R2

Part No AD8606ARM-R2
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Description Precision, Low Noise, CMOS, Rail-to-Rail, Input/Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816641-AD8606ARM-R2
Ultra Librarian 3D Model Ultra Librarian AD8606ARM-R2 CAD Model

Description

AD8606ARM-R2 Precision CMOS Operational Amplifier

The AD8606ARM-R2 is a high-performance, dual operational amplifier produced by Analog Devices Inc., renowned for its precision and low power consumption. This op-amp is designed with Analog Devices' advanced CMOS technology, enabling it to offer excellent accuracy and stability, making it a perfect choice for a wide range of applications, including sensor interfacing, portable devices, and medical equipment.

Key Features:

  • Rail-to-Rail Input and Output: The AD8606ARM-R2 features rail-to-rail input and output swing, which allows for the full use of the supply voltage range, maximizing dynamic range within the circuit.
  • Low Input Bias Current: With an extremely low input bias current, this operational amplifier is suitable for applications requiring high input impedance and minimal error, such as photodiode amplifiers.
  • Wide Supply Voltage Range: It operates on a wide supply voltage range from 2.7V to 5.5V, accommodating single-supply operations and providing flexibility in various circuit designs.
  • Excellent Power Efficiency: The device features a low power consumption profile, which is critical for battery-powered and portable applications where power efficiency is paramount.
  • Low Offset Voltage: The AD8606ARM-R2 boasts a low offset voltage that ensures high accuracy in precision amplification tasks.

Applications:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Medical and healthcare devices
  • Sensor signal conditioning
  • Analog filters
  • Notebook and computer peripherals

The AD8606ARM-R2 is available in a compact MSOP package, providing a space-saving solution for densely populated circuit boards. Its robust design also includes ESD (Electrostatic Discharge) protection, ensuring reliability and durability in harsh electrical environments. With its combination of features, the AD8606ARM-R2 from Analog Devices Inc. is an excellent choice for designers seeking a dual op-amp that delivers precision without compromising on power efficiency or space.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess