EN
  • EN
  • DE

ADR525ARTZ-REEL7

Part No ADR525ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.4%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009219-ADR525ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR525ARTZ-REEL7 CAD Model

Description

Product Overview: ADR525ARTZ-REEL7

The ADR525ARTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer a stable and accurate reference voltage for various applications, ensuring consistent performance in even the most demanding environments.

Key Features

  • Output Voltage: The ADR525ARTZ-REEL7 provides a fixed output voltage of 2.5V, which is ideal for many analog circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference component delivers precise voltage regulation for critical applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, enhancing the reliability of the system it is used in.
  • Wide Operating Range: It operates across a broad range of currents, from 500 µA to 10 mA, providing versatility in different circuit configurations.
  • Package Type: Supplied in a compact SOT-23 package, the ADR525ARTZ-REEL7 is suitable for space-constrained applications.
  • Long-Term Stability: Designed for long-term stability, this voltage reference can maintain its performance characteristics over time, which is crucial for applications requiring a sustained precision.

Applications

The ADR525ARTZ-REEL7 is commonly used in various high-performance applications, including:

  • Data acquisition systems
  • Precision instrumentation
  • Industrial automation
  • Portable and battery-powered equipment
  • Analog-to-Digital and Digital-to-Analog converters

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADR525ARTZ-REEL7 is no exception. It is rigorously tested to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether for industrial, commercial, or high-tech applications, this voltage reference component provides a reliable solution for precise voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4960 $52.4400
35+ $2.8685 $100.3975
54+ $2.7789 $150.0606
75+ $2.6892 $201.6900
97+ $2.5996 $252.1612
129+ $2.3307 $300.6603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess