EN
  • EN
  • DE

AD8605ARTZ-R2

Part No AD8605ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Low Noise, CMOS, Rail-to-Rail, Input/Output Operational Amplifiers | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 5V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 80μV
Supply Current 1mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number AD8605
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138755-AD8605ARTZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8605ARTZ-R2 CAD Model

Description

AD8605ARTZ-R2 Precision CMOS Operational Amplifier

The AD8605ARTZ-R2 is a single, precision CMOS operational amplifier from Analog Devices Inc., renowned for its high performance and versatility in a wide array of electronic applications. This operational amplifier (op-amp) is part of the AD8605 family, which is well-suited for applications requiring high-accuracy signal processing, low power consumption, and space-saving packaging.

Key Features

  • Wide Supply Voltage Range: The device operates from a 2.7V to 5.5V single supply, making it ideal for battery-powered devices and low-voltage systems.
  • Low Input Bias Current: The AD8605ARTZ-R2 features an exceptionally low input bias current, which reduces errors in high-impedance applications and is beneficial for precision sensor interfacing.
  • Rail-to-Rail Input/Output: With rail-to-rail input and output capabilities, the op-amp can handle signals that approach the supply rails, maximizing dynamic range in a variety of circuits.
  • Low Noise: The device boasts a low noise performance, making it suitable for audio applications and other sensitive signal processing tasks where maintaining signal integrity is critical.
  • Low Offset Voltage: The AD8605ARTZ-R2 offers a low offset voltage, which minimizes errors and improves the accuracy of the overall system.
  • High Output Drive Capability: Despite its low power consumption, the op-amp can drive capacitive loads effectively, which is advantageous in buffer and filter circuits.

Applications

The AD8605ARTZ-R2 is a versatile component that can be integrated into a variety of electronic circuits. Its applications range from precision instrumentation, active filters, and data acquisition systems to battery-powered devices, medical instruments, and audio electronics. The op-amp's low power requirements and high accuracy make it a preferred choice for portable and remote-sensing applications.

Packaging and Quality

This model, AD8605ARTZ-R2, comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Analog Devices Inc. ensures that its products meet the highest quality standards, and the AD8605ARTZ-R2 is no exception. It provides reliable performance even under varying temperature and supply conditions, making it a robust choice for critical applications.

Whether you're designing a sophisticated medical device or a simple analog interface, the AD8605ARTZ-R2 from Analog Devices Inc. offers a combination of features that can help achieve a high level of precision and efficiency in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess