EN
  • EN
  • DE

AD8601DRT-REEL7

Part No AD8601DRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138734-AD8601DRT-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8601DRT-REEL7 CAD Model

Description

AD8601DRT-REEL7 - Precision CMOS Operational Amplifier

The AD8601DRT-REEL7 is a high-quality, single-supply rail-to-rail input/output operational amplifier from Analog Devices Inc., renowned for its precision and reliability. This op-amp is part of the AD860x series, which are known for their excellent performance in terms of speed, low noise, and minimal power consumption. It is an ideal choice for a wide range of applications, including sensor signal conditioning, portable medical devices, and battery-powered instruments.

Key Features

  • Wide Supply Voltage Range: The device operates from a single 2.7 V to 5.5 V power supply, making it versatile for various systems.
  • Low Input Bias Current: It features an extremely low input bias current, which is critical for high-impedance sensor interfaces and precision applications.
  • High Output Current Drive: The AD8601DRT-REEL7 can deliver a substantial amount of current to the load, making it suitable for driving ADCs or other input loads directly.
  • Low Offset Voltage: The operational amplifier has a low input offset voltage, which enhances the accuracy of the signal processing.
  • Rail-to-Rail Input/Output: Rail-to-rail input and output capability allows for maximum dynamic range, which is particularly beneficial in single-supply applications.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in a variety of configurations.

Product Packaging

The AD8601DRT-REEL7 comes in a compact SOT-23-5 package and is supplied in a 7-inch reel, facilitating efficient handling and assembly during the manufacturing process. This packaging is suitable for high-volume production and can help reduce the overall footprint of the end product.

Applications

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converter drivers
  • Audio signal processing
  • Active filters and buffers

With its precision specifications and robust design, the AD8601DRT-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess