EN
  • EN
  • DE

AD8599TRZ-EP-R7

Part No AD8599TRZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type -
Slew Rate 16V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 25 mA
Voltage - Input Offset 10 µV
Current - Supply 5mA (x2 Channels)
Current - Output / Channel 52 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8599
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357238-AD8599TRZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian AD8599TRZ-EP-R7 CAD Model

Description

Product Overview: AD8599TRZ-EP-R7 by Analog Devices Inc.

The AD8599TRZ-EP-R7 is a high-performance, dual operational amplifier designed by Analog Devices Inc. to meet a wide array of stringent requirements in various applications. This particular model is part of the enhanced product (EP) line, which signifies that it is manufactured and tested to meet the demands of high-reliability industries.

With its low noise and distortion characteristics, the AD8599TRZ-EP-R7 is an ideal choice for audio applications, high-quality test equipment, and professional-grade instrumentation. The device features a wide bandwidth and fast slew rate, ensuring accurate signal amplification with minimal phase distortion, making it suitable for high-speed signal processing applications.

Key Specifications:

  • Supply Voltage: The operational amplifier operates across a wide supply voltage range, accommodating various system design requirements.
  • Output Drive Capability: It is capable of driving high loads while maintaining linearity, which is critical for maintaining signal fidelity in demanding applications.
  • Low Noise Performance: The AD8599TRZ-EP-R7 boasts a low noise floor, which is essential for applications where signal integrity is paramount.
  • Temperature Range: This device is designed to operate reliably over a broad temperature range, making it suitable for industrial and military applications where environmental conditions can be extreme.

Applications:

The operational amplifier's robust design and versatile features make it well-suited for a variety of applications, including:

  • Precision instrumentation
  • Professional audio equipment
  • Active filters
  • Analog-to-digital converter (ADC) input driver
  • Buffer amplifiers

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8599TRZ-EP-R7 is no exception. It comes in a compact package, making it easy to integrate into space-constrained designs without sacrificing performance. With its combination of features and reliability, the AD8599TRZ-EP-R7 is an excellent choice for designers looking for an op-amp that can deliver precision and stability in challenging environments.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their customer support team for further assistance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess