Product Overview: AD8574ARU by Analog Devices Inc.
The AD8574ARU is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This high-performance component is well-suited for a wide range of applications, including medical instruments, industrial controls, and professional audio equipment, thanks to its exceptional accuracy and stability.
Key Features
- Low Offset Voltage: The AD8574ARU boasts an ultra-low input offset voltage, which greatly enhances measurement accuracy and system performance.
- High Gain Bandwidth Product: With its high-frequency response, this op-amp is capable of handling a broad range of signals, making it versatile for various signal processing tasks.
- Low Noise: The device exhibits low noise characteristics, ensuring clean and precise amplification of signals without significant degradation.
- Low Input Bias Current: It features a low input bias current that minimizes errors in high impedance applications.
- Single-Supply Operation: The AD8574ARU is designed for single-supply operation, simplifying power supply design and conserving energy in portable applications.
Product Specifications
Parameter
Specification
Supply Voltage
2.7V to 6V
Number of Channels
4
Package Type
TSSOP-14
Operating Temperature
-40°C to +125°C
The AD8574ARU is delivered in a compact TSSOP-14 package, making it an excellent choice for space-constrained applications. Its extended operating temperature range ensures reliable performance even in harsh environments. Whether you're designing precision analog circuits or integrating into an existing system, the AD8574ARU provides the quality and reliability that Analog Devices Inc. is known for.
For more detailed information, including application notes and support documentation, please visit the Analog Devices Inc. website or contact their customer support team. The AD8574ARU is not just an investment in a component but in the precision and quality of your entire project.