EN
  • EN
  • DE

AD8567ACP-R2

Part No AD8567ACP-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R 5MHZ 16LFCSP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 80 nA
Voltage - Input Offset 2 mV
Current - Supply 700µA (x4 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Base Product Number AD8567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAAD8567ACP-R2,2156-AD8567ACP-R2-ADTR-ND,2156-AD8567ACP-R2
Standard Package 250
Win Source Part Number 1043219-AD8567ACP-R2
Ultra Librarian 3D Model Ultra Librarian AD8567ACP-R2 CAD Model

Description

AD8567ACP-R2 by Analog Devices Inc.

The AD8567ACP-R2 is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision analog component is known for its excellent speed-to-power ratio, making it an ideal choice for a wide range of applications including control systems, sensors, and audio electronics.

Key Features

  • Low Power Consumption: The AD8567ACP-R2 is engineered for efficiency, ensuring minimal power usage while delivering optimal performance. This feature makes it suitable for battery-powered devices and energy-sensitive applications.
  • High Speed: With a swift response time, this op-amp can handle fast signal changes, which is crucial for high-frequency or dynamic signal processing tasks.
  • Stable Operation: It is designed to maintain stability over a wide range of operating conditions, contributing to reliable and consistent performance in your electronic circuits.
  • Wide Supply Voltage Range: The device can operate across a broad range of supply voltages, offering flexibility in various circuit designs and compatibility with multiple power sources.

Applications

  • Active Filters
  • Audio Electronics
  • Data Acquisition Systems
  • Control Systems
  • Sensor Interfaces

The AD8567ACP-R2 is packaged in a compact and robust form factor, ensuring it can be integrated into space-constrained designs without compromising on reliability. Analog Devices Inc. has a reputation for producing high-quality components that meet rigorous industry standards, and the AD8567ACP-R2 is no exception. With its combination of low power, high speed, and stability, this operational amplifier is an excellent choice for professionals seeking to enhance the performance and efficiency of their electronic systems.

Whether you are designing a sophisticated audio interface, a precise sensor array, or a robust control system, the AD8567ACP-R2 from Analog Devices Inc. offers the performance and reliability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess