EN
  • EN
  • DE

AD8513ARUZ-REEL

Part No AD8513ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Slew Rate 20V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 100μV
Supply Current 2.2mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD8513
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138632-AD8513ARUZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8513ARUZ-REEL CAD Model

Description

Product Overview: AD8513ARUZ-REEL

The AD8513ARUZ-REEL is a high-performance, precision JFET input operational amplifier from Analog Devices Inc., renowned for its reliability and versatility in various electronic applications. This particular model is supplied in a convenient reel packaging, making it ideal for high-volume production and automated assembly processes.

Key Features

  • Low Input Bias Current: The JFET input stage of the AD8513 ensures a low input bias current, typically in the picoampere range, which is crucial for high-impedance sensor applications and precision amplification tasks.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages from ±2.5V to ±13V, catering to a variety of power requirements and making it suitable for both single and dual supply operations.
  • High Output Drive Capability: With its ability to drive high loads, the AD8513ARUZ-REEL can be used in applications that require driving capacitive loads or multiple devices.
  • Low Offset Voltage: The amplifier boasts a low offset voltage, which enhances the accuracy of the signal processing and is beneficial in precision applications.
  • Low Noise: The device exhibits low noise performance, making it an excellent choice for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
  • High Slew Rate: The AD8513 offers a high slew rate, allowing it to respond quickly to changes in the input signal, which is particularly useful in fast signal amplification scenarios.

Applications

The AD8513ARUZ-REEL is suited for a wide array of applications, including:

  • Active filters
  • Photodiode amplification
  • Data acquisition systems
  • Instrumentation
  • Audio processing
  • Medical equipment
  • Professional audio equipment

With its robust feature set and flexible operating conditions, the AD8513ARUZ-REEL from Analog Devices Inc. is a top-tier choice for designers seeking an op-amp that delivers consistent performance across a broad range of applications. Its packaging in reel form factor ensures seamless integration into automated manufacturing lines, enhancing production efficiency and reducing overall time to market for electronic products.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4560 $52.2800
12+ $8.5793 $102.9516
19+ $8.3112 $157.9128
25+ $8.0431 $201.0775
33+ $7.7750 $256.5750
44+ $6.9707 $306.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess