EN
  • EN
  • DE

AD8510BRZ

Part No AD8510BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 80μV
Operating Supply Current 2.2mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138626-AD8510BRZ
Manufacturer Homepage www.analog.com
Family Name AD8510
Introduction Date September 28, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8510BRZ CAD Model

Description

Product Overview: AD8510BRZ by Analog Devices Inc.

The AD8510BRZ is a precision, high-performance JFET (Junction Field-Effect Transistor) input operational amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This operational amplifier is well-suited for applications that demand low input bias currents, low offset, low noise, and high speed. It is an ideal choice for high-impedance sensor amplification, precision filters, and professional audio equipment.

Key Features:

  • Low Input Bias Current: The JFET input stage of the AD8510BRZ ensures a very low input bias current, typically 20 pA. This is crucial for applications where the source impedance is high, ensuring that the accuracy of the signal is not compromised by the input stage of the amplifier.
  • Low Offset Voltage: With a typical offset voltage of 1.0 mV, and a maximum of 2.0 mV, this op-amp provides excellent dc precision which is essential for instrumentation and precision amplification applications.
  • High Speed: The AD8510BRZ offers a fast slew rate of 20 V/µs and a gain bandwidth product of 10 MHz, making it suitable for fast signal processing applications.
  • Low Noise: A low voltage noise density of 12 nV/√Hz at 1 kHz ensures that the signal integrity is maintained, particularly important in audio and instrumentation applications.

Package and Temperature Range:

The AD8510BRZ comes in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, which is designed for space-efficient PCB layouts. It operates over the extended industrial temperature range of -40°C to +125°C, making it reliable in a wide variety of environmental conditions.

Applications:

  • High-impedance sensors
  • Precision data acquisition systems
  • Active filters and integrators
  • Professional audio equipment
  • Test and measurement equipment

With its precision specifications and robust design, the AD8510BRZ from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to enhance the performance of their high-fidelity systems and precision instrumentation.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess