EN
  • EN
  • DE

AD8505ARJZ-R7

Part No AD8505ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name AD8505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8505ARJZ-R7DKR, AD8505ARJZ-R7TR, AD8505ARJZ-R7CT, AD8505ARJZ-R7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859751-AD8505ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8505ARJZ-R7 CAD Model

Description

Product Overview: AD8505ARJZ-R7 from Analog Devices Inc.

The AD8505ARJZ-R7 is a high-performance, precision operational amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular model comes in a compact SOT-23-5 package, making it suitable for space-constrained applications without compromising on functionality or performance.

Key Features

  • Precision Performance: The AD8505ARJZ-R7 offers excellent accuracy and stability, which is ideal for precision applications that require a high degree of signal amplification with minimal distortion.
  • Low Power Consumption: Designed for power-sensitive applications, this op-amp features low power consumption, ensuring efficiency in portable and battery-powered devices.
  • Wide Supply Voltage Range: It operates on a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various circuit designs and compatibility with both single-supply and dual-supply operations.
  • Rail-to-Rail Output: The device provides rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, making it ideal for analog-to-digital converter (ADC) driving and buffering applications.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, such as sensor interfaces and integrators.

Applications

The AD8505ARJZ-R7 is well-suited for a wide range of applications, including:

  • Portable medical devices
  • Test and measurement equipment
  • Data acquisition systems
  • Consumer electronics
  • Signal conditioning circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8505ARJZ-R7 is no exception. Each unit is built to meet high standards of reliability and performance, ensuring that it can withstand the rigorous demands of both industrial and consumer applications.

In summary, the AD8505ARJZ-R7 from Analog Devices Inc. is a versatile, high-precision operational amplifier that offers an excellent balance of performance, power efficiency, and size, making it a top choice for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9317 $57.9510
65+ $1.5850 $103.0250
100+ $1.5355 $153.5500
135+ $1.4859 $200.5965
175+ $1.4364 $251.3700
235+ $1.2878 $302.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess