EN
  • EN
  • DE

AD847JR-REEL7

Part No AD847JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 300V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 3.3 µA
Voltage - Input Offset 500 µV
Current - Supply 5.3mA
Current - Output / Channel 32 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD847
Standard Package 750 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859748-AD847JR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD847JR-REEL7 CAD Model

Description

Introducing the AD847JR-REEL7 High-Speed Operational Amplifier

The AD847JR-REEL7 is a remarkable piece of precision engineering from Analog Devices Inc., a leading innovator in the semiconductor industry. This high-speed operational amplifier (op-amp) offers a compelling blend of speed, performance, and versatility, making it a top choice for a wide range of applications in electronics.

Key Features:

  • High Speed: With a bandwidth of 50 MHz and a slew rate of 200 V/μs, the AD847JR-REEL7 is designed for applications requiring fast and accurate signal processing.
  • Low Distortion: The device provides excellent signal fidelity with low harmonic distortion, which is essential for high-end audio and instrumentation applications.
  • Single Supply Operation: It can operate from a single supply voltage, which simplifies power supply design and is beneficial for portable or compact electronic systems.
  • Flexible Supply Voltage Range: The AD847JR-REEL7 can operate across a wide supply voltage range from ±5 V to ±15 V, accommodating various system designs and requirements.
  • Output Current: Capable of delivering an output current of up to 50 mA, this op-amp can drive a variety of loads, including capacitive loads.

Applications:

The AD847JR-REEL7 is ideally suited for a host of applications that demand high-speed and precision. It is commonly used in:

  • Video and RF Amplification
  • Cable Drivers
  • Test Equipment
  • Active Filters
  • Fast DAC and ADC Drivers
  • High-quality Audio Systems
  • Professional Photographic Equipment

Reliability and Packaging:

The device comes in a robust 8-lead SOIC package, which ensures reliable integration into electronic systems. Additionally, the "REEL7" designation indicates that this product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Conclusion:

The AD847JR-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-performance components that push the boundaries of speed and precision. Whether for professional audio, high-speed data acquisition, or any application where signal integrity is paramount, this operational amplifier is a choice that engineers can trust for exceptional performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess