EN
  • EN
  • DE

AD847JR-REEL

Part No AD847JR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD847JR-REEL-ND, AD847JR-REELTR, AD847JR-REELCT, AD847JR-REELDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859747-AD847JR-REEL
Ultra Librarian 3D Model Ultra Librarian AD847JR-REEL CAD Model

Description

Product Overview: AD847JR-REEL by Analog Devices Inc.

The AD847JR-REEL is a high-performance, single-supply operational amplifier developed by Analog Devices Inc., a leading company renowned for its precision engineering in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to cater to a wide array of applications, including video, test equipment, and telecommunications.

Key Features

  • High Speed: The AD847JR-REEL boasts a fast settling time, making it ideal for high-speed data acquisition systems and digital signal processing applications.
  • Single-Supply Operation: Engineered to operate on a single power supply, this operational amplifier simplifies circuit design and reduces power requirements, making it suitable for portable and battery-powered devices.
  • Wide Bandwidth: With a bandwidth of 50 MHz, it ensures high fidelity in the amplification of signals across a broad frequency spectrum.
  • Low Distortion: It provides low total harmonic distortion (THD), which is critical for audio and instrumentation applications requiring high signal integrity.

Applications

  • Video Amplifiers
  • Telecommunications
  • Cable Drivers
  • Test Equipment
  • Photodiode Preamps

Product Specifications

The AD847JR-REEL operational amplifier is characterized by its robust performance specifications, including:

  • Supply Voltage Range: ±5 V to ±15 V
  • Output Current: 50 mA
  • Slew Rate: 300 V/μs
  • Input Offset Voltage: 2.5 mV max
  • Operating Temperature Range: -40°C to +85°C

It is available in a compact surface-mount package, making it suitable for space-constrained applications. The "REEL" designation in the product name indicates that this operational amplifier is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD847JR-REEL is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance consistency across various environmental conditions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess