EN
  • EN
  • DE

AD8479ARZ

Part No AD8479ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Very High Common-Mode Voltage Precision Difference Amplifier | IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 8V/μs
-3db Bandwidth 130kHz
Voltage - Input Offset 500μV
Supply Current 550μA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8479
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138609-AD8479ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8479ARZ CAD Model

Description

Product Overview: AD8479ARZ by Analog Devices Inc.

The AD8479ARZ is a high-performance, precision, difference amplifier engineered by Analog Devices Inc., a company renowned for its expertise in signal processing technology. This device is designed to accurately amplify small differential voltages in the presence of large common-mode signals, making it an ideal choice for a variety of demanding applications such as current monitoring, motor control, and battery management systems.

Key Features

  • Wide Input Common-Mode Voltage Range: The AD8479ARZ can handle a wide range of common-mode voltages from −10 V to +65 V, providing flexibility in various signal environments.
  • High CMRR (Common-Mode Rejection Ratio): With an impressive CMRR of 120 dB (typical), this device ensures accurate measurement of differential signals by minimizing the effect of common-mode noise.
  • Fixed Gain: The device offers a fixed gain of 1, which simplifies design considerations and enhances stability.
  • Low Offset Voltage: It features a low offset voltage, ensuring precision in signal amplification which is critical in sensitive applications.
  • Robust Design: The AD8479ARZ is designed to withstand electrostatic discharge (ESD) events, providing a robust solution for industrial environments.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from −40°C to +125°C, suitable for harsh operating conditions.

Applications

  • High-side and low-side current sensing
  • Motor control feedback systems
  • Battery stack voltage monitoring
  • Precision data acquisition systems
  • Automotive safety and monitoring systems

The AD8479ARZ comes in a compact SOIC package, making it easy to integrate into space-constrained designs. Its precision characteristics and robustness make it a preferred choice for engineers who require a reliable and accurate difference amplifier for their high-performance applications. With Analog Devices Inc.'s commitment to quality, the AD8479ARZ stands out as a superior choice for precision amplification needs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to consult the datasheet and technical documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3578 $50.8624
20+ $5.2167 $104.3340
30+ $5.0537 $151.6110
41+ $4.8907 $200.5187
53+ $4.7276 $250.5628
71+ $4.2386 $300.9406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess