EN
  • EN
  • DE

AD8476ARMZ-R7

Part No AD8476ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Unity Gain, Fully | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 10V/μs
-3db Bandwidth 5MHz
Supply Current 330μA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 3V ~ 18V, ±1.5V ~ 9V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8476
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138605-AD8476ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8476ARMZ-R7 CAD Model

Description

Product Overview: AD8476ARMZ-R7

The AD8476ARMZ-R7 is a high-performance, fully differential amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This compact, low-power device is ideal for a wide range of applications, including medical instrumentation, data acquisition systems, and industrial process controls.

Key Features

  • Precision Performance: The AD8476ARMZ-R7 offers excellent precision with very low distortion, making it suitable for high-fidelity audio applications and precision data systems.
  • Fully Differential: With a fully differential design, this amplifier provides superior common-mode rejection, which is crucial for noisy environments and when dealing with high-speed signals.
  • Low Power Consumption: It is designed for energy efficiency, which is especially important in battery-powered devices and portable applications.
  • Wide Bandwidth: The device features a wide bandwidth to support a variety of signal frequencies without compromising signal integrity.
  • Fixed Gain: The amplifier has a fixed gain of 1, simplifying the design process as external gain setting components are not required.

Applications

  • Medical devices such as ECG and EEG monitors.
  • High-performance audio equipment.
  • Industrial process control and automation systems.
  • Data acquisition and measurement equipment.
  • Communication systems.

Product Specifications

  • Package: The AD8476ARMZ-R7 comes in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: This amplifier operates effectively over an extended industrial temperature range, ensuring reliability in varying environmental conditions.
  • Supply Voltage: It supports a wide supply voltage range, accommodating various power supply standards and simplifying power management in mixed-voltage systems.

The AD8476ARMZ-R7 represents Analog Devices Inc.'s commitment to high-quality, reliable components that advance the precision and efficiency of electronic systems. With its robust feature set, this amplifier is an excellent choice for designers looking to enhance system performance with a trusted solution.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9523 $54.4753
22+ $4.6389 $102.0558
34+ $4.4821 $152.3914
48+ $4.1687 $200.0976
63+ $4.0120 $252.7560
78+ $3.8553 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess