EN
  • EN
  • DE

AD845AQ

Part No AD845AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Precision Amplifier ±18V 8-Pin CDIP Tube / Precision, 16 MHz CBFET Op Amp | IC OPAMP JFET 1 CIRCUIT 8CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 100V/μs
Gain Bandwidth Product 16MHz
Current - Input Bias 750pA
Voltage - Input Offset 700μV
Supply Current 10mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±4.75V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number AD845
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1138589-AD845AQ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD845
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD845AQ CAD Model

Description

The AD845AQ is a high-performance, precision operational amplifier from Analog Devices Inc., designed to provide users with a combination of excellent dc and ac characteristics. This op-amp is part of the Analog Devices' Precision Amplifier series, engineered to deliver high-speed performance while maintaining low noise and low distortion levels, making it an ideal choice for a wide range of applications.

Key Features

  • Precision Performance: The AD845AQ boasts a high level of precision with a maximum offset voltage of 1 mV and a low drift over temperature, ensuring reliable and stable operation in precision applications.
  • High-Speed Operation: With a slew rate of 16 V/µs and a gain bandwidth product of 16 MHz, this operational amplifier can handle fast signals without significant distortion, making it suitable for high-speed data acquisition systems, filters, and amplifiers.
  • Low Noise: The device exhibits low noise performance with a noise figure of 7 nV/√Hz at 1 kHz, which is critical for applications requiring clean signal amplification, such as audio and instrumentation.
  • Stable with High Capacitive Loads: The AD845AQ is capable of driving capacitive loads up to 500 pF, which is beneficial for applications with highly capacitive sensors or long cable runs.
  • Settling Time: It features a fast settling time of 1 µs to 0.01%, ensuring quick response times in closed-loop systems.

Applications

The versatility of the AD845AQ makes it suitable for a diverse range of applications, including:

  • Precision instrumentation
  • High-quality audio equipment
  • Active filters and integrators
  • Fast operational amplifier circuits
  • Data acquisition systems
  • Professional photography and imaging equipment

Package and Quality

The AD845AQ comes in a hermetically sealed CERDIP package, ensuring robustness and reliability even in harsh environmental conditions. Analog Devices Inc. is known for its commitment to quality, and this operational amplifier is no exception, meeting stringent industry standards for performance and durability.

With its combination of precision, speed, and low noise, the AD845AQ from Analog Devices Inc. is an excellent choice for designers seeking a dependable and high-quality operational amplifier for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess