EN
  • EN
  • DE

AD843SQ/883B

Part No AD843SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 34MHZ 50MA 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Military, MIL-STD-883B
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 250V/µs
Gain Bandwidth Product 34 MHz
Current - Input Bias 2.5 nA
Voltage - Input Offset 1 mV
Current - Supply 12mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number AD843
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39584-AD843SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD843SQ/883B CAD Model

Description

Analog Devices Inc.'s AD843SQ/883B High-Speed Operational Amplifier

The AD843SQ/883B is a precision, high-speed operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is part of the company's military-grade product offerings, designed to meet stringent quality and reliability standards for high-stress environments.

With its fast settling time and wide bandwidth, the AD843SQ/883B is an excellent choice for applications requiring high-speed data acquisition, active filters, and fast amplifiers in signal processing circuits. Its ability to operate with high slew rates and low distortion makes it suitable for use in high-performance audio systems, video processing, and other applications demanding the highest signal fidelity.

The device features a high slew rate of 250 V/µs and a wide bandwidth of 34 MHz when operating with a gain of +1. The AD843SQ/883B can operate over a wide range of supply voltages, from ±5 V to ±15 V, providing designers with flexibility in various circuit configurations. Moreover, the amplifier boasts a low total harmonic distortion (THD) which ensures clean and accurate signal amplification.

Encased in a hermetically sealed ceramic package, the AD843SQ/883B is built to withstand extreme temperatures and environments, making it an ideal choice for military and aerospace applications. It meets the requirements of the 883B standard, which assures users of its reliability and performance under harsh conditions.

Key features of the AD843SQ/883B include:

  • High slew rate: 250 V/µs
  • Wide bandwidth: 34 MHz (G = +1)
  • Low total harmonic distortion
  • Wide supply range: ±5 V to ±15 V
  • Military-grade temperature range
  • Hermetically sealed ceramic package for enhanced durability
  • Compliance with MIL-STD-883B specifications

Whether it's for a mission-critical military system, a sophisticated medical device, or a high-end audio application, the AD843SQ/883B from Analog Devices Inc. delivers performance and reliability that engineers can trust. Its robust design and exceptional electrical characteristics ensure that it remains a preferred choice for those who require the utmost in operational amplifier performance.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess