EN
  • EN
  • DE

AD842KNZ

Part No AD842KNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 14DIP / Wideband, High Output Current Fast Settling Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 375V/μs
Gain Bandwidth Product 80MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 300μV
Current - Supply 13mA
Current - Output / Channel 100mA
Voltage - Supply, Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Part Number Series AD842
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810864-AD842KNZ
Ultra Librarian 3D Model Ultra Librarian AD842KNZ CAD Model

Description

Analog Devices Inc. AD842KNZ High-Speed Operational Amplifier

The AD842KNZ is a high-performance operational amplifier from the reputable manufacturer Analog Devices Inc., designed to cater to a wide array of applications that require high speed and fast settling times. This precision op-amp is a member of the AD842 series, known for its exceptional dynamic response characteristics and ability to drive capacitive loads effectively.

Key Features:

  • High Speed: The AD842KNZ offers a swift slew rate and a wide bandwidth, making it an ideal choice for video processing, A/D converters, and high-speed signal conditioning.
  • Fast Settling Time: With its rapid settling time, this op-amp is well-suited for high-precision applications such as digital-to-analog conversion, sample-and-hold circuits, and high-speed integrators.
  • Drive Capability: It can drive capacitive loads with ease, ensuring stable performance in feedback applications that involve capacitive elements.
  • Low Distortion: The device maintains low harmonic distortion levels, which is crucial for audio processing, instrumentation, and other sensitive applications.
  • Dual Supply Operation: The AD842KNZ operates from dual power supplies, providing flexibility for various circuit designs and ensuring consistent performance across a range of supply voltages.

Applications:

  • High-speed data acquisition
  • Video processing equipment
  • Professional audio equipment
  • Telecommunications
  • Active filters and buffers
  • Precision instrumentation

The AD842KNZ is housed in a robust package that ensures reliable operation even in demanding environments. Its pin configuration is compatible with standard dual op-amp footprints, which allows for easy integration into existing circuit designs without the need for significant layout changes.

With its combination of speed, precision, and flexibility, the AD842KNZ from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to enhance the performance of their high-speed analog circuits. Whether for professional audio, video, or data acquisition, this operational amplifier is engineered to deliver top-tier results.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for further assistance with the AD842KNZ operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4815 $73.4445
6+ $20.0875 $120.5250
9+ $19.4597 $175.1373
13+ $18.8320 $244.8160
16+ $18.2043 $291.2688
22+ $16.3211 $359.0642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess