EN
  • EN
  • DE

AD8422BRZ-R7

Part No AD8422BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
-3db Bandwidth 2.2MHz
Current - Input Bias 200pA
Voltage - Input Offset 25μV
Operating Supply Current 300μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 3.6 V ~ 36 V, ±1.8 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138567-AD8422BRZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8422
Introduction Date May 02, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8422BRZ-R7 CAD Model

Description

Product Overview: AD8422BRZ-R7 from Analog Devices Inc.

The AD8422BRZ-R7 is a high precision, low power, low noise, rail-to-rail, instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This component is part of the AD8422 series, which is renowned for its excellent accuracy and ease of use in a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems.

Key Features

  • High Precision: The AD8422BRZ-R7 offers outstanding precision with a maximum input offset voltage of 50 µV and a maximum input offset voltage drift of 0.5 µV/°C, ensuring accurate signal amplification even in demanding conditions.
  • Low Noise: With a low voltage noise density of 8 nV/√Hz at 1 kHz, this instrumentation amplifier is ideal for applications requiring a clean signal amplification with minimal distortion.
  • Low Power Consumption: It operates with a quiescent current of just 750 µA maximum per amplifier, making it suitable for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range in single-supply applications and reduces the need for dual supplies.
  • Wide Supply Range: The AD8422BRZ-R7 operates over a wide single-supply range of 2.7 V to 36 V, or dual supplies of ±2.7 V to ±18 V, offering flexibility in various supply environments.
  • Robust Design: It is designed to handle common-mode voltages well beyond the supply rails, providing reliability and performance stability.

Applications

The AD8422BRZ-R7 is versatile and can be used in numerous applications that require high precision signal processing, such as:

  • Medical instrumentation, such as ECG and non-invasive blood pressure monitors
  • Industrial process controls and automation systems
  • Precision data acquisition systems, including weigh scales and transducer interfaces
  • Portable and battery-operated equipment
  • Strain gage amplifiers

This product is offered in a compact SOIC package with the R7 suffix denoting the 7-inch reel packaging option, which is suitable for automated assembly processes. The AD8422BRZ-R7 brings together the precision and reliability expected from Analog Devices, making it an excellent choice for engineers and designers looking for a high-quality instrumentation amplifier for their next project.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess