EN
  • EN
  • DE

AD8418AWBRMZ-RL

Part No AD8418AWBRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Current Sense
Slew Rate 1V/μs
-3db Bandwidth 250kHz
Current - Input Bias 130μA
Supply Current 4.1mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8418
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751726-AD8418AWBRMZ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8418AWBRMZ-RL CAD Model

Description

Product Overview: AD8418AWBRMZ-RL by Analog Devices Inc.

The AD8418AWBRMZ-RL is a robust, high-precision current sense amplifier from Analog Devices Inc., a leading name in the semiconductor industry. This component is part of the AEC-Q100 qualified products, designed specifically for automotive applications, ensuring reliability and performance under harsh conditions.

Key Features

  • Wide Supply Range: The device operates over a wide single-supply range of 4.5 V to 5.5 V, making it versatile for various automotive and industrial applications.
  • High Accuracy: With an optimized design for accuracy, the AD8418AWBRMZ-RL offers a typical offset voltage of only 100 µV and gain error of 1% max, ensuring precise current measurement.
  • High Bandwidth: The amplifier provides an excellent bandwidth of 1 MHz, allowing for the detection of fast transient currents.
  • Common-Mode Range: It features an extended common-mode voltage range from –2 V to +70 V, accommodating a broad spectrum of signal variations.
  • Robust Design: The device is tested and certified to withstand automotive temperature ranges from –40°C to +125°C, ensuring its reliability in extreme conditions.
  • Package: Housed in a compact 8-lead MSOP package with an exposed thermal pad, the AD8418AWBRMZ-RL offers excellent thermal performance and a small footprint on PCBs.

Applications

The AD8418AWBRMZ-RL is ideal for a variety of applications, particularly in the automotive sector where accurate current sensing is critical. It is commonly used in:

  • Automotive battery management systems
  • Motor control
  • Overcurrent protection circuits
  • Power management systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD8418AWBRMZ-RL is no exception. It is built to meet stringent automotive industry standards, ensuring long-term reliability and performance. The device's robust construction and comprehensive testing mean it can be confidently integrated into sensitive automotive systems where failure is not an option.

Conclusion

For engineers seeking a reliable and precise current sense solution for automotive or industrial applications, the AD8418AWBRMZ-RL from Analog Devices Inc. stands out as a superior choice. Its combination of high accuracy, wide supply range, and robust design make it an essential component for high-performance current sensing needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess