EN
  • EN
  • DE

TMS-SCE-1K-1/8-2.0-4

Part No TMS-SCE-1K-1/8-2.0-4
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.125" x 1.97" (3.2mm x 50.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.125" x 1.97" (3.2mm x 50.0mm)
Color Yellow
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names -TMS-SCE-1K-1/8-2.0-4-SI,43430001,-43430001-SI-ND,-43430001-SI,0043430001,2-1190033-2
Standard Package 1,000
Win Source Part Number 1008362-TMS-SCE-1K-1/8-2.0-4
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1K-1/8-2.0-4 CAD Model

Description

The TMS-SCE-1K-1/8-2.0-4 from TE Connectivity Raychem Cable Protection is a labeling component that is designed to be used with T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112, and TE3124 thermal transfer printers.

  • Product: TMS-SCE-1K-1/8-2.0-4
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Type: Labeling Component
  • Printer Compatibility: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112, TE3124
  • Label Size: 0.125" x 1.97"
  • Material: Polyolefin (PO)
  • Features: Flame Retardant, Irradiated
  • RoHS Compliant: Yes
  • Standard Package: 1000
  • Application: Wire and Cable Identification

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us
TE Connectivity
EET-1938P-9
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess