EN
  • EN
  • DE

AD8417BRMZ-RL

Part No AD8417BRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Bidirectional, Zero Drift, Current Sense Amplifier | IC CURR SENSE 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Current Sense
Slew Rate 1V/μs
-3db Bandwidth 250kHz
Current - Input Bias 130μA
Voltage - Input Offset 200μV
Supply Current 4.1mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8417
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138552-AD8417BRMZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8417BRMZ-RL CAD Model

Description

AD8417BRMZ-RL: Precision Bidirectional Current Sense Amplifier from Analog Devices Inc.

The AD8417BRMZ-RL is a robust, high-precision bidirectional current sense amplifier designed by Analog Devices Inc. to accurately measure current across shunt resistors over a wide range of temperatures. This component is an essential tool for applications requiring precise current monitoring, such as power management systems, battery chargers, and automotive safety mechanisms.

Key Features

  • Wide Input Common-Mode Range: The AD8417BRMZ-RL operates effectively over a common-mode range of -2 V to +70 V, making it versatile for both high-side and low-side current sensing in various systems.
  • High Accuracy: With an optimized design for accuracy, this current sense amplifier offers an excellent gain error of ±1% max, ensuring reliable performance in critical applications.
  • Low Offset Voltage: The low input offset voltage of only ±200 µV max at 25°C allows for precise current measurement without significant error due to the amplifier itself.
  • High Bandwidth: A bandwidth of 1 MHz enables the AD8417BRMZ-RL to handle fast-changing currents, making it suitable for dynamic systems that require real-time monitoring.

Applications

  • Automotive battery management
  • Motor control
  • Power management systems
  • Overcurrent detection and protection
  • Portable devices

The AD8417BRMZ-RL comes in a compact MSOP-8 package, which is ideal for space-constrained applications. It is also part of the reel (RL) series, indicating that it is provided in tape and reel packaging suitable for automated assembly processes, making it a convenient choice for mass production.

With its precision, reliability, and flexibility, the AD8417BRMZ-RL from Analog Devices Inc. is an excellent choice for designers looking to implement accurate current sensing in their systems. Whether for industrial, automotive, or consumer electronics, this current sense amplifier offers the performance needed to maintain efficient and safe operation.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2560 $52.0960
38+ $2.6716 $101.5208
58+ $2.5882 $150.1156
80+ $2.5047 $200.3760
104+ $2.4212 $251.8048
139+ $2.1707 $301.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess