EN
  • EN
  • DE

AD8415ARMZ-REEL7

Part No AD8415ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172209-AD8415ARMZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8415ARMZ-REEL7 CAD Model

Description

AD8415ARMZ-REEL7 - Analog Devices Inc.

The AD8415ARMZ-REEL7 is a high-precision, low-power, bidirectional current sense amplifier from Analog Devices Inc., designed to accurately measure current across a wide range of applications. Packaged in a compact MSOP-8 footprint, this device is part of Analog Devices' industry-leading portfolio of current sense amplifiers, offering an optimal solution for power management and monitoring systems.

Key Features

  • Wide Input Common-Mode Range: The AD8415ARMZ-REEL7 is capable of handling common-mode voltages ranging from -2 V to +70 V, making it versatile for both high-side and low-side current sensing in battery-powered and automotive applications.
  • High Accuracy: With an offset voltage of just 250 µV and gain error of 1%, this amplifier provides precise current measurement, crucial for efficient system performance and diagnostics.
  • Low Power Consumption: The device boasts a quiescent current of only 450 µA, which is ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It is operational over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Adjustable Gain: The amplifier offers an adjustable gain set by a single external resistor, providing flexibility and ease of use in various circuit configurations.

Applications

The AD8415ARMZ-REEL7 is suitable for a wide array of applications, including but not limited to:

  • Automotive battery management systems
  • Power supply monitoring
  • Portable device power management
  • Overcurrent protection circuits
  • Energy metering and management systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8415ARMZ-REEL7 is no exception. Provided in a RoHS-compliant and lead-free reel, this current sense amplifier is designed for long-term reliability and consistent performance, making it a trusted choice for engineers and designers across various industries.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team. The AD8415ARMZ-REEL7 is not just a component; it's a robust solution for precise current sensing in your next electronics project.

You May Also Be Interested in

Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
ON Semiconductor
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Vishay
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess