EN
  • EN
  • DE

AD8402A-C

Part No AD8402A-C
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 172202-AD8402A-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8402A-C CAD Model

Description

The AD8402A-C from Analog Devices Inc. is a dual-channel, 8-bit resolution, digitally controlled variable resistor device. This digital potentiometer offers a compact and precise solution for adjusting and controlling voltages in a circuit, making it an ideal choice for applications requiring fine-tuning of resistance settings through digital interfaces.

Key Features

  • Resolution: The AD8402A-C provides an 8-bit resolution, allowing for fine adjustments with 256 discrete steps for each channel.
  • Dual Channel: With two independent channels, users can control and adjust two separate signal paths or use them in a differential manner for more complex applications.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface), enabling easy communication with microcontrollers and other digital systems.
  • Wide Operating Voltage: The device operates across a wide range of voltages, from 2.7V to 5.5V, providing versatility for different power supply requirements.
  • Compact Package: The AD8402A-C comes in a small form factor, making it suitable for space-constrained applications.
  • Reliability: Analog Devices Inc. is known for its high-quality components, ensuring that the AD8402A-C offers reliable performance for critical applications.

Applications

The AD8402A-C is used in various applications where precise resistance tuning is necessary. Some common use cases include:

  • Audio equipment for volume and tone control
  • Calibration and trimming systems within industrial equipment
  • Automated product testing
  • Programmable power supplies and filters

Technical Specifications

Parameter Value
Channels 2
Resolution 8-bit
Interface SPI
Supply Voltage 2.7V to 5.5V
Package SOP, TSSOP, or other compact packages

For detailed technical specifications and application support, it is recommended to consult the Analog Devices Inc. website or the AD8402A-C datasheet.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess