The AD8398ACPZ is a high output current, low distortion, rail-to-rail operational amplifier from Analog Devices. It is designed for demanding applications where high output drive capability and low distortion are critical. This amplifier is suitable for driving headphones, audio line drivers, and other loads that require significant current.
Applications:
- Headphone amplifiers
- Audio line drivers
- High-performance audio systems
- Active filters
- Power amplifiers
Features:
- High output current (typically 300 mA)
- Low distortion (typically 0.0002% THD+N)
- Rail-to-rail output
- Wide bandwidth
- Low noise
Benefits:
- Drives low impedance loads with high fidelity.
- Provides clean and accurate signal amplification.
- Maximizes output swing with rail-to-rail output.
- Suitable for high-frequency applications.
- Minimizes unwanted noise in signal amplification.
Additional Details:
The AD8398ACPZ requires a stable power supply for optimal performance. It can operate from a single supply or dual supply voltage. The amplifier's input common-mode range extends to the supply rails, allowing for easy interface with various signal sources. The device is available in a surface-mount package (LFCSP). Proper heat sinking may be required when driving heavy loads at high output currents.
Consult the datasheet for detailed specifications regarding voltage ratings, temperature ranges, and other performance parameters.