EN
  • EN
  • DE

AD8396ACPZ-R7

Part No AD8396ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR ADSL/ADSL2 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 6 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 142083-AD8396ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8396ACPZ-R7 CAD Model

Description

Product Overview: AD8396ACPZ-R7 from Analog Devices Inc.

The AD8396ACPZ-R7 is a high-performance operational amplifier designed by Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This operational amplifier, commonly referred to as an op-amp, is a critical component in a wide range of electronic circuits, including audio systems, signal conditioning, active filters, and many other applications that require high-speed signal processing.

Key Features

  • Dual Operational Amplifier: The AD8396ACPZ-R7 contains two independent op-amps in a single package, allowing for compact and efficient design in space-constrained applications.
  • High Output Current: With its ability to deliver a high output current, this op-amp can drive heavy loads, making it suitable for audio amplifiers and other power-demanding applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and ensuring versatility across different systems.
  • Low Distortion: The device provides low distortion performance, which is essential for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • High Slew Rate: The fast slew rate of the AD8396ACPZ-R7 ensures rapid response to input signal changes, beneficial for high-speed amplifiers and fast switching circuits.
  • Surface-Mount Package: The op-amp comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for modern, densely packed electronic assemblies.

Applications

  • Audio equipment and sound systems
  • Active filters and signal processing
  • Data acquisition systems
  • Telecommunications
  • Analog and digital signal conversion

The AD8396ACPZ-R7 from Analog Devices Inc. is a versatile and robust operational amplifier that offers designers a balance of performance and size. It is engineered to meet the stringent requirements of high-speed, high-precision analog signal processing while maintaining power efficiency and reliability. Whether used in professional audio equipment or sophisticated industrial systems, the AD8396ACPZ-R7 stands out as a top choice for engineers seeking quality and performance in their designs.

For detailed specifications, application notes, and additional resources, interested parties should consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess