EN
  • EN
  • DE

AD8366ACPZ-R7

Part No AD8366ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DC to 600 MHz, Dual-Digital Variable Gain Amplifiers | IC OPAMP VGA 2 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Variable Gain
Output Type Differential
Slew Rate 1100V/μs
-3db Bandwidth 600MHz
Supply Current 180mA
Supply Voltage , Single/Dual (±) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number AD8366
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138507-AD8366ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8366ACPZ-R7 CAD Model

Description

AD8366ACPZ-R7: Dual Digital Variable Gain Amplifier by Analog Devices Inc.

The AD8366ACPZ-R7 is a state-of-the-art dual-channel Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This high-precision amplifier is ideal for a wide range of applications, including wireless infrastructure, broadband, and instrumentation that require precise gain control and high linearity.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the AD8366ACPZ-R7 offers a frequency range up to 600 MHz, making it suitable for IF (Intermediate Frequency) and RF (Radio Frequency) applications. The dual VGA configuration allows for differential or single-ended input and output, providing versatility in design integration.

One of the key features of the AD8366ACPZ-R7 is its digitally controlled gain, which can be adjusted over a 31.5 dB range in 0.5 dB steps. This precise control enables users to optimize signal levels for maximum performance. The device also boasts an exceptional linearity with an OIP3 (Output Third-Order Intercept Point) of 47 dBm, ensuring clear signal amplification with minimal distortion.

The amplifier operates over a supply voltage range of 4.5 to 5.5 volts, with a typical supply current of 135 mA per amplifier. This power-efficient design is crucial for applications where power consumption is a critical factor. Additionally, the AD8366ACPZ-R7 features a power-down mode, which reduces the current consumption to a mere 5 mA, further conserving energy when the amplifier is not in active use.

For designers and engineers looking for a reliable and high-performance gain control solution, the AD8366ACPZ-R7 offers a perfect blend of flexibility, efficiency, and precision. Its robust construction and adherence to Analog Devices Inc.'s stringent quality standards make it a dependable choice for mission-critical systems where consistent performance is paramount.

Whether deployed in communication infrastructure, data acquisition systems, or high-frequency signal processing applications, the AD8366ACPZ-R7 stands out as a superior solution for advanced variable gain amplification needs.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5056 $62.0224
10+ $12.7226 $127.2260
15+ $12.3250 $184.8750
20+ $11.9274 $238.5480
26+ $11.5298 $299.7748
34+ $10.3370 $351.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess