EN
  • EN
  • DE

AD8363ACPZ-WP

Part No AD8363ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 50 HZ TO 6 GHZ 50 DB TRUPWR DETE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 50Hz ~ 6GHz
RF Type Cellular, GSM, CDMA, W-CDMA
Input Range -50dBm ~ 0dBm
Accuracy ±0.5dB
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 60 mA
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Standard Package 1 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 555818-AD8363ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8363ACPZ-WP CAD Model

Description

AD8363ACPZ-WP - True RMS Detector from Analog Devices Inc.

The AD8363ACPZ-WP is a leading-edge True RMS (Root Mean Square) detector meticulously engineered by Analog Devices Inc. to deliver precise and reliable measurement of complex signals with varying waveforms and frequencies. This high-performance device is designed to operate over a wide frequency range from 50 MHz to 3.8 GHz, ensuring versatility across a broad spectrum of RF (Radio Frequency) and IF (Intermediate Frequency) applications.

Encased in a robust 16-lead LFCSP (Lead Frame Chip Scale Package) with a waterproof coating, the AD8363ACPZ-WP is built to withstand harsh environmental conditions, making it an ideal choice for outdoor or moisture-exposed applications. This feature underscores the device's commitment to durability and long-term performance stability.

With its ability to measure signals of up to +24 dBm, while providing a dynamic range of 65 dB, the AD8363ACPZ-WP is adept at handling both high and low power signal measurements with remarkable accuracy. Its precise RMS output is proportional to the temperature-compensated power level of the input signal, which ensures consistent and reliable readings across temperature variations.

The device boasts a linear-in-dB response, facilitating straightforward interfacing with ADCs (Analog-to-Digital Converters) and enabling easy integration into digital systems. This linearity simplifies system design and enhances the ease of signal processing and analysis. Moreover, the AD8363ACPZ-WP offers an exceptional envelope bandwidth that exceeds 30 MHz, allowing it to keep pace with the envelope of the modulated signals it measures.

Key applications for the AD8363ACPZ-WP include but are not limited to power amplifier linearization/control systems, transmitter antenna power measurement, and RF instrumentation. Its high level of integration and performance makes it a valuable component in wireless infrastructure, aerospace and defense electronics, as well as in precision RF testing equipment.

Analog Devices Inc. has a reputation for producing high-quality components that cater to the demands of modern electronic systems. The AD8363ACPZ-WP is a testament to their commitment to innovation and excellence in the field of precision measurement technology.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess