EN
  • EN
  • DE

AD8362ARUZ-REEL7

Part No AD8362ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 3.8GHZ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50Hz to 3.8GHz
RF Type Cellular, GSM, CDMA, TDMA, TETRA
Input Range -52dBm to 8dBm
Accuracy ±0.5dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 20mA
Case / Package 16-TSSOP
Win Source Part Number 008448-AD8362ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8362
Introduction Date February 22, 2002
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8362ARUZ-REEL7 CAD Model

Description

Product Overview: AD8362ARUZ-REEL7

The AD8362ARUZ-REEL7 is a state-of-the-art RMS-to-DC converter manufactured by Analog Devices Inc., renowned for its precision and performance in signal processing applications. This integrated circuit is designed to offer accurate amplitude measurement of RF and IF signals, making it an essential component in a wide range of electronic equipment such as cellular base stations, wireless infrastructure, and communication systems.

Key Features

  • Dynamic Range: The AD8362ARUZ-REEL7 boasts an impressive 65 dB dynamic range, operating over a frequency range of 50 MHz to 3.8 GHz, which makes it highly versatile for processing a wide array of signal strengths and frequencies.
  • Accuracy: It provides a highly accurate RMS output, which is critical for the precise measurement and monitoring of signal power levels.
  • Temperature Stability: The device is designed to maintain performance across a broad temperature range, ensuring reliability in varying environmental conditions.
  • Package: The component comes in a compact TSSOP package (AD8362ARUZ) and is supplied in tape and reel form (REEL7) for automated assembly processes, facilitating efficient manufacturing and handling.

Applications

The AD8362ARUZ-REEL7 is widely used in applications that require precise power measurement and control. These include, but are not limited to:

  • Wireless base stations and communication infrastructure
  • Radar and satellite systems
  • Test and measurement equipment
  • Power monitoring and control in RF/IF circuits

Product Specifications

The converter operates on a single 5 V supply and features an integrated temperature sensor for performance optimization. The linear-in-dB output with a slope of 25 mV/dB is interfaced easily with analog-to-digital converters (ADCs) for further digital processing. The AD8362ARUZ-REEL7 is also designed with a shutdown mode that reduces power consumption when the device is not in active use.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality, reliable components. The AD8362ARUZ-REEL7 is no exception, meeting strict industry standards for performance and reliability. Customers can trust in the robustness and long-term dependability of this RMS-to-DC converter for their critical signal processing needs.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8218 $59.1090
11+ $9.7000 $106.7000
16+ $9.3968 $150.3488
22+ $9.0937 $200.0614
29+ $8.7906 $254.9274
39+ $7.8812 $307.3668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess