EN
  • EN
  • DE

AD8361ARMZ-REEL7

Part No AD8361ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 2.5GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, W-CDMA
Input Range 0 to 700mV
Accuracy ±0.25dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.1mA
Case / Package 8-MSOP
Win Source Part Number 121247-AD8361ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8361
Introduction Date June 22, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8361ARMZ-REEL7 CAD Model

Description

Product Overview: AD8361ARMZ-REEL7

The AD8361ARMZ-REEL7 is a state-of-the-art TruPwr™ RMS RF/IF Detector manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to measure complex RF and IF signals in modern communication systems, making it an essential component in a variety of wireless applications such as base stations, WLAN, radar systems, and general RF signal monitoring.

The AD8361ARMZ-REEL7 operates over a wide frequency range from 2.5 MHz to 2.5 GHz, providing a versatile solution for detecting signals across various bands. It is capable of accurately measuring signal power levels from -15 dBm to +20 dBm, ensuring precise readings for both low and high-power signals.

Key Features

  • Frequency Range: 2.5 MHz to 2.5 GHz
  • Dynamic Range: -15 dBm to +20 dBm
  • Supply Voltage: 2.7 V to 5.5 V
  • Temperature Range: -40°C to +85°C
  • Package: 8-Lead MSOP (Mini Small Outline Package)
  • Reel Packaging: The REEL7 suffix indicates that the product is provided in tape and reel packaging, ideal for automated assembly processes.

The device features a linear-in-dB output, with a slope of 25 mV/dB, and a temperature-stable intercept point. The linear response facilitates easy integration with analog-to-digital converters (ADCs) and microcontrollers for digital signal processing and analysis.

With its low power consumption and single-supply operation, the AD8361ARMZ-REEL7 is an efficient choice for portable and battery-powered applications. Moreover, its compact MSOP package is suitable for space-constrained designs, allowing for integration into tight spaces without sacrificing performance.

Analog Devices Inc. ensures that the AD8361ARMZ-REEL7 meets the highest quality and reliability standards, supporting robust designs in demanding environments. Whether for industrial, commercial, or communication infrastructure, this RF/IF detector provides accurate power measurements critical for maintaining optimal system performance.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4442 $57.2210
11+ $9.3901 $103.2911
17+ $9.0967 $154.6439
23+ $8.8032 $202.4736
30+ $8.5098 $255.2940
40+ $7.6295 $305.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess