EN
  • EN
  • DE

AD8343ARU-REEL7

Part No AD8343ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series AD8343
Package Bulk
Product Status Obsolete
RF Type Cellular, WLAN
Frequency 0Hz ~ 2.5GHz
Number of Mixers 1
Gain 7dB
Noise Figure 14dB
Secondary Attributes Up/Down Converter
Current - Supply 60mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 555794-AD8343ARU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8343ARU-REEL7 CAD Model

Description

Analog Devices Inc. AD8343ARU-REEL7: RF Mixer

The AD8343ARU-REEL7 is a high-performance, passive RF mixer component manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed for a variety of wireless applications, including mobile communications, satellite systems, and broadband data applications.

The AD8343ARU-REEL7 operates within the RF frequency range of 0.8 GHz to 2.5 GHz, making it suitable for use in a wide array of RF systems. Its high linearity and low noise figure ensure excellent signal fidelity, which is crucial for maintaining the integrity of the communication signal throughout the mixing process.

Key features of the AD8343ARU-REEL7 include:

  • High Linearity: With an Input IP3 of 25 dBm, this mixer provides excellent third-order intermodulation performance, which is essential for complex signal environments.
  • Low Noise Figure: The device boasts a low noise figure of 11 dB, contributing to better signal-to-noise ratio in the system.
  • Broadband Frequency Range: Designed to operate over a wide frequency range, it is versatile for various RF applications.
  • Single-ended RF/LO Inputs: This feature simplifies the design and reduces the need for external components.
  • Integrated LO Amplifier: The mixer includes an integrated local oscillator (LO) amplifier, which reduces the need for additional external circuitry.
  • Conversion Gain: It offers a conversion gain of 0.5 dB, enabling efficient signal translation from RF to IF frequencies.

This product is available in a compact TSSOP-14 package and is part of the REEL7 packaging variant, indicating that it comes in a tape and reel format suitable for automated assembly processes. The AD8343ARU-REEL7 is designed for easy integration into a variety of RF systems, providing designers with a reliable and high-performance solution for their mixing requirements.

Whether you're developing a system for direct conversion receivers, superheterodyne architectures, or other sophisticated RF applications, the AD8343ARU-REEL7 from Analog Devices Inc. offers the performance and reliability needed to achieve superior system results.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6348 $60.4436
17+ $7.0848 $120.4416
26+ $6.8642 $178.4692
35+ $6.6424 $232.4840
45+ $6.4206 $288.9270
61+ $5.7565 $351.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess