EN
  • EN
  • DE

AD8332ARUZ-R7KL1

Part No AD8332ARUZ-R7KL1
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172166-AD8332ARUZ-R7KL1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8332ARUZ-R7KL1 CAD Model

Description

The AD8332ARUZ-R7KL1 is a cutting-edge Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is part of the AD8332 series and is tailored for applications that demand precise and flexible gain control, such as medical ultrasound imaging, radar systems, and communication infrastructure.

Key Features:

  • Dual-Channel VGA: The AD8332ARUZ-R7KL1 features two independent channels, making it ideal for applications that require simultaneous processing of multiple signals.
  • Wide Dynamic Range: This device offers a broad dynamic range, which allows for a wide range of input signal levels while maintaining excellent signal integrity.
  • Low Noise Figure: With its low noise figure, the AD8332ARUZ-R7KL1 ensures a high signal-to-noise ratio (SNR), which is crucial for high-fidelity signal processing.
  • Programmable Gain: The gain of each channel can be programmed via a serial or parallel interface, providing flexibility and precision in gain settings.
  • High Linearity: The VGA maintains high linearity across its gain range, which is essential for maintaining signal quality in complex systems.
  • Integrated LNA: An integrated Low Noise Amplifier (LNA) on each channel enhances the sensitivity and performance of the device.

Applications:

  • Medical Ultrasound Imaging
  • Radar Systems
  • Wireless and Wired Communication Infrastructure
  • IF Sampling Receivers

Technical Specifications:

The AD8332ARUZ-R7KL1 is encapsulated in a TSSOP (Thin Shrink Small Outline Package) and operates over the industrial temperature range. It requires a single supply voltage and provides an easy-to-use interface for control and integration into a wide range of electronic systems.

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality and reliability. The AD8332ARUZ-R7KL1 is built to meet stringent requirements, ensuring consistent performance and durability for critical applications.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess