EN
  • EN
  • DE

AD8330ACPZ-R7

Part No AD8330ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 150MHZ RRO 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 1500 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 100nA
Operating Supply Current 20mA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 008428-AD8330ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian AD8330ACPZ-R7 CAD Model

Description

Product Overview: AD8330ACPZ-R7

The AD8330ACPZ-R7 is a high-performance, variable gain amplifier (VGA) designed and manufactured by the renowned Analog Devices Inc. This advanced integrated circuit is specifically engineered to cater to a wide array of applications that require precise and dynamically controlled gain. It is an ideal solution for systems that demand low noise, wide bandwidth, and a well-defined linear-in-dB gain characteristic.

Key Features

  • Linear-in-dB Gain Control: The AD8330ACPZ-R7 offers a linear-in-dB gain range, which enables smooth and precise gain adjustments. This feature is particularly useful in applications where the gain needs to be varied continuously or in steps without causing abrupt changes in signal amplitude.
  • Wide Bandwidth: With a broad bandwidth, this VGA can handle high-speed signals, making it suitable for radio frequency (RF) and intermediate frequency (IF) applications, as well as for ultrasound and broadband data systems.
  • Low Noise Figure: The low noise figure of the AD8330ACPZ-R7 ensures that signal integrity is maintained, especially in sensitive communication systems where signal quality is paramount.
  • Single Supply Operation: Operating on a single supply voltage simplifies power management within the system and can help reduce overall power consumption.
  • Compact Packaging: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications.

Applications

The AD8330ACPZ-R7 is versatile and can be employed in a variety of applications, including:

  • Medical imaging systems, such as ultrasound equipment
  • Professional audio equipment
  • Wireless and wired communication systems
  • Radar and sonar systems
  • Test and measurement instruments

Analog Devices Inc. has a long-standing reputation for producing high-quality components that meet the rigorous demands of the electronics industry. The AD8330ACPZ-R7 is yet another example of their commitment to excellence, offering designers a reliable and flexible solution for adjustable gain requirements.

With its robust feature set and versatile application range, the AD8330ACPZ-R7 is a top choice for engineers looking to enhance the performance and functionality of their signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3497 $54.6994
5+ $22.4408 $112.2040
7+ $21.7395 $152.1765
10+ $21.0383 $210.3830
13+ $20.3370 $264.3810
17+ $18.2332 $309.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,717 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess