EN
  • EN
  • DE

AD8326AREZ

Part No AD8326AREZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC LINE DVR CATV PROG 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Type Line Driver, Transmitter
Applications CATV
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 767603-AD8326AREZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8326
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8326AREZ CAD Model

Description

Product Overview: AD8326AREZ from Analog Devices Inc.

The AD8326AREZ is a high-performance, adjustable gain amplifier designed by Analog Devices Inc., renowned for their precision engineering in the field of analog and mixed-signal processing. This particular component is engineered to provide a wide dynamic range and is highly suitable for applications that require precise signal amplification, such as cable modems and interactive set-top boxes.

Key Features:

  • Adjustable Output Gain: The AD8326AREZ allows for a wide range of output gain adjustments, making it incredibly versatile for various signal levels.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity, particularly in communication systems where distortion can degrade performance.
  • Low Noise Figure: The low noise figure of the AD8326AREZ ensures that signal quality is preserved, minimizing the introduction of unwanted noise during amplification.
  • Power Efficiency: Designed with power efficiency in mind, this amplifier helps to reduce the overall power consumption of the systems it's integrated into.
  • Single 5 V Supply: The device operates on a single 5 V supply, simplifying power management in a wide array of applications.

Applications:

The AD8326AREZ is ideal for use in a variety of communication applications, including but not limited to:

  • Cable Modems
  • Interactive Set-Top Boxes
  • Fiber to the Home (FTTH) Systems
  • Gain Control Circuits

Product Specifications:

The AD8326AREZ is available in a compact, surface-mount package and is characterized by the following specifications:

  • Package: TSSOP-20
  • Temperature Range: Operating temperature ranges from -40°C to +85°C, making it suitable for a wide range of environments.

With its combination of flexibility, performance, and efficiency, the AD8326AREZ from Analog Devices Inc. is a standout choice for designers looking to enhance the signal processing capabilities of their systems. Its robust design ensures reliable operation even in challenging conditions, making it a go-to component for those seeking quality and durability.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8600 $62.0200
16+ $7.2696 $116.3136
25+ $7.0420 $176.0500
34+ $6.8157 $231.7338
44+ $6.5881 $289.8764
59+ $5.9067 $348.4953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess