EN
  • EN
  • DE

AD8293G80ARJZ-RL

Part No AD8293G80ARJZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Zero-Drift In-Amp with Filter and Fixed Gain | IC INST AMP 1 CIRCUIT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type Instrumentation
Output Type Rail-to-Rail
-3db Bandwidth 500Hz
Current - Input Bias 400pA
Voltage - Input Offset 9μV
Supply Current 1mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Family Part Number AD8293
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138423-AD8293G80ARJZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8293G80ARJZ-RL CAD Model

Description

The AD8293G80ARJZ-RL is a high-precision, low power instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is specifically engineered to offer a perfect balance between accuracy and power efficiency, making it an ideal choice for a wide range of applications such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features:

  • Integrated Gain: The AD8293G80ARJZ-RL comes with a fixed gain of 80, providing high amplification without the need for external gain-setting resistors, thus simplifying the design and reducing the component count.
  • Low Offset Voltage: It features an exceptionally low input offset voltage, which enhances the accuracy of measurements and ensures high precision in signal processing tasks.
  • Low Power Consumption: This amplifier is designed for power-sensitive applications, with a low supply current that minimizes power consumption without sacrificing performance.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which provides the maximum possible dynamic range, making it suitable for working with a wide variety of reference voltages.
  • Single-Supply Operation: It operates on a single supply voltage, which simplifies power supply design and is ideal for battery-operated devices.
  • Compact Package: Housed in a compact SOT-23 package, the AD8293G80ARJZ-RL is space-efficient and ideal for space-constrained applications.

Applications:

  • Medical Devices: ECG, EEG, patient monitoring
  • Industrial Controls: Process control systems, PLCs
  • Data Acquisition Systems: Sensor interfacing, data logging
  • Battery-Powered Devices: Portable instrumentation, field equipment

The AD8293G80ARJZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of precision and efficiency. With its robust feature set and compact design, this precision amplifier is poised to enhance the performance and reliability of a multitude of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1433 $50.2928
39+ $2.5792 $100.5888
61+ $2.4986 $152.4146
83+ $2.4180 $200.6940
107+ $2.3374 $250.1018
144+ $2.0956 $301.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess