EN
  • EN
  • DE

AD828AR

Part No AD828AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Dual, Low Power Video Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Technology Bipolar
Input Offset Voltage 2(mV)
Mounting Surface Mount
Operating Temp Range -4C to 85C
Package Type SOIC N
Pin Count 8
Number of Elements 2
Common Mode Rejection Ratio 82(dB)
Operating Temperature Classification Industrial
Input Bias Current 66(nA)
Slew Rate 25(V/us)
Power Supply Requirement Single/Dual
Dual Supply Voltage (Min) ±2.5(V)
Rail/Rail I/O Type No
Shut Down Feature No
Rad Hardened No
Single Supply Voltage (Min) 5(V)
Single Supply Voltage (Max) 36(V)
Single Supply Voltage (Typ) 9/12/15/18/24/28(V)
Dual Supply Voltage (Max) ±18(V)
Power Supply Rejection Ratio 8(dB)
Voltage Gain in dB 73.98(dB)
Unity Gain Bandwidth Product 45MHz
DELETED Not Compliant
Packaging Rail/Tube
Win Source Part Number 087461-AD828AR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD828AR CAD Model

Description

The AD828AR is a high-performance, dual video operational amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This operational amplifier is particularly well-suited for video electronics, such as broadcast systems, video cameras, and other visual data equipment, where high-speed and low distortion are essential.

Key Features:

  • High Speed: The AD828AR boasts a 50 MHz bandwidth, which ensures a rapid response and is ideal for handling high-frequency video signals.
  • Low Distortion: With a very low distortion rating, the AD828AR delivers clear and accurate video reproduction, making it an excellent choice for professional video applications.
  • Low Noise: The operational amplifier’s low noise performance ensures that the video output is free from unwanted interference and artifacts.
  • Dual Amplifier Configuration: The dual op-amp design allows for flexibility in signal processing, including differential output configurations which are often required in high-end video applications.
  • High Output Current: Capable of delivering a high output current, the AD828AR can drive a variety of loads, including cables and other transmission lines associated with video signals.
  • Power Supply Range: The device operates from a power supply range of ±5 V to ±15 V, accommodating a wide array of video equipment and systems.

Applications:

  • Professional Video Cameras
  • Broadcast Equipment
  • Video Switchers
  • Cable Drivers
  • Special Effects Generators
  • RGB Preamplifiers

The AD828AR is available in a robust 8-lead SOIC package, ensuring ease of integration into existing designs and systems. Its combination of speed, performance, and flexibility makes it an exceptional choice for designers seeking a reliable dual op amp for advanced video processing tasks.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess