EN
  • EN
  • DE

AD8278ARMZ

Part No AD8278ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Wide Supply Range, Low Cost Difference Amplifier, G = ½, 2 | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Output Type Rail-to-Rail
Slew Rate 1.4V/μs
Gain Bandwidth Product 1MHz
Voltage - Input Offset 50μV
Supply Current 200μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8278
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138409-AD8278ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8278ARMZ CAD Model

Description

AD8278ARMZ - Precision Gain Block Amplifier by Analog Devices Inc.

The AD8278ARMZ is a highly integrated gain block amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is engineered to deliver precision amplification with a fixed gain of 1 (unity) or 2, making it an ideal choice for a wide range of applications including data acquisition systems, medical instrumentation, and industrial process controls.

Built using the company's proprietary XFCB process, the AD8278ARMZ exhibits excellent static and dynamic performance characteristics. It offers a low input offset voltage, high common-mode rejection ratio (CMRR), and low distortion, ensuring accurate signal amplification with minimal interference or error. The device operates over a wide supply voltage range from ±3 V to ±18 V, providing flexibility in various circuit configurations and accommodating diverse application requirements.

The AD8278ARMZ comes in a compact MSOP-8 package, making it suitable for space-constrained applications without compromising performance. Its robust design enables it to perform reliably in harsh environments, with an extended operating temperature range from -40°C to +125°C.

Key features of the AD8278ARMZ include:

  • Fixed Gains of 1 or 2: The amplifier provides selectable gain options without the need for external resistors, simplifying circuit design and reducing component count.
  • Wide Supply Range: Compatibility with supply voltages from ±3 V to ±18 V allows for versatile use across various electronic systems.
  • High CMRR: A Common-Mode Rejection Ratio of 86 dB at G = 1 (min) ensures the reduction of common-mode noise and enhances signal integrity.
  • Low Distortion: The device's low harmonic distortion makes it suitable for precision applications such as audio processing and test equipment.
  • Extended Temperature Range: Reliable operation is guaranteed across a broad temperature range, making it suitable for industrial and outdoor applications.

The AD8278ARMZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components. Its ease of use, combined with its robust performance, makes it an excellent choice for engineers and designers looking to add accurate and stable amplification to their electronic designs.

Whether you're developing a sophisticated medical device, an industrial automation system, or a high-fidelity audio application, the AD8278ARMZ offers the performance and reliability required to meet the most demanding specifications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6043 $50.4387
22+ $4.5984 $101.1648
34+ $4.4547 $151.4598
47+ $4.3110 $202.6170
60+ $4.1673 $250.0380
81+ $3.7362 $302.6322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,334 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess