Analog Devices Inc. AD8277ARZ-RL Precision Difference Amplifier
The AD8277ARZ-RL from Analog Devices Inc. is a high-performance, precision difference amplifier engineered to deliver exceptional accuracy and versatility. Designed with Analog Devices' proprietary technology, this device is an ideal choice for a wide range of applications, including precision data acquisition, battery monitoring, and industrial process controls.
This difference amplifier boasts a wide input common-mode voltage range that extends from below the negative rail to above the positive rail, making it highly adaptable to various signal conditions. The AD8277ARZ-RL operates on a single supply voltage ranging from 4.5 V to 30 V, or dual supplies of ±2.25 V to ±15 V, providing flexibility in different system designs.
One of the key features of the AD8277ARZ-RL is its low offset voltage and offset voltage drift, ensuring that accuracy is maintained over temperature. The device also exhibits low noise and high common-mode rejection ratio (CMRR), which is critical for applications that require precise signal amplification in the presence of noise and potential ground differences.
The AD8277ARZ-RL is available in a compact SOIC package, which is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications. Its robust design allows it to withstand harsh industrial environments while maintaining reliable performance.
With a fixed gain of 1 (unity gain), the AD8277ARZ-RL can be used directly in many applications without the need for external gain-setting components. However, it also allows for gain customization with external resistors if a specific gain setting is required for the application at hand.
For design engineers looking for a precision difference amplifier that combines high accuracy, flexibility, and ease of use, the AD8277ARZ-RL from Analog Devices Inc. is an excellent choice. Its superior performance and reliability make it a valuable component in any precision signal processing circuit.
Product Specifications:
- Part Number: AD8277ARZ-RL
- Manufacturer: Analog Devices Inc.
- Package: SOIC
- Supply Voltage: 4.5 V to 30 V, or ±2.25 V to ±15 V
- Common-Mode Voltage Range: Below negative rail to above positive rail
- Fixed Gain: 1 (Unity gain)
- Low Offset Voltage and Drift
- High CMRR
- Lead-Free and RoHS Compliant