EN
  • EN
  • DE

AD8276ARZ-RL

Part No AD8276ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Wide Supply Range, Low Cost Unity-Gain Difference Amplifiers | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Differential
Output Type Rail-to-Rail
Slew Rate 1.1V/μs
Gain Bandwidth Product 550kHz
Voltage - Input Offset 100μV
Supply Current 200μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8276
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138406-AD8276ARZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8276ARZ-RL CAD Model

Description

Overview of AD8276ARZ-RL from Analog Devices Inc.

The AD8276ARZ-RL is a high-performance, low-power, wide supply range difference amplifier designed by Analog Devices Inc. This precision amplifier is well-suited for a variety of applications, including battery-powered devices, power supply control, and data acquisition systems. Its robust design and flexible operation make it an ideal choice for engineers looking for a reliable component that can handle a wide range of input signals.

Key Features

  • Wide Supply Range: The AD8276ARZ-RL operates with a single supply voltage ranging from 2.7V to 36V or dual supplies of ±2.7V to ±18V. This wide range allows for flexibility in different circuit configurations and ensures compatibility with a variety of other components.
  • Low Power Consumption: With its low quiescent current, the device is an excellent choice for energy-sensitive applications, ensuring that battery life is preserved in portable devices.
  • High Accuracy: It features a high common-mode rejection ratio (CMRR) and a low input offset voltage, which contribute to accurate signal amplification and minimal error in measurement applications.
  • Unity-Gain Difference Amplifier: The AD8276ARZ-RL is configured as a unity-gain difference amplifier, which simplifies its use in systems that require precise signal conditioning without the need for additional gain setting components.

Applications

The versatility of the AD8276ARZ-RL makes it suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Battery monitoring systems
  • Medical instrumentation
  • Data acquisition and signal conditioning

Package and Availability

The AD8276ARZ-RL is offered in a compact SOIC-8 package, which is ideal for space-constrained applications. It is also available in reel packaging, facilitating efficient handling and manufacturing processes for large-scale production. Analog Devices Inc. ensures the availability of this component through various distributors and sales channels, making it accessible for both small-scale projects and high-volume industrial applications.

With its combination of high precision, low power consumption, and wide supply range, the AD8276ARZ-RL from Analog Devices Inc. represents a reliable and versatile solution for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7580 $52.4020
45+ $2.2630 $101.8350
69+ $2.1923 $151.2687
95+ $2.1215 $201.5425
122+ $2.0508 $250.1976
164+ $1.8387 $301.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess