EN
  • EN
  • DE

AD8276ARMZ-RL

Part No AD8276ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Differential Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8276ARMZ-RL-ND, AD8276ARMZ-RLTR, AD8276ARMZ-RLDKR, AD8276ARMZ-RLCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859724-AD8276ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8276ARMZ-RL CAD Model

Description

AD8276ARMZ-RL: Low Power, Wide Supply Range, Unity-Gain Difference Amplifier from Analog Devices Inc.

The AD8276ARMZ-RL is a highly integrated unity-gain difference amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is engineered to offer a unique combination of low power consumption and wide supply range, making it an ideal choice for a broad spectrum of applications including battery-powered devices, industrial control systems, and data acquisition equipment.

Key Features:

  • Unity-Gain Configuration: The AD8276ARMZ-RL comes in a unity-gain configuration that simplifies its use in various applications by eliminating the need for external resistors to set the gain.
  • Wide Supply Range: With an operational supply range of ±2.5 V to ±18 V, or 5 V to 36 V on a single supply, this amplifier provides the flexibility to be used in systems with varying power requirements.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for extending the battery life of portable devices.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts a CMRR of 86 dB (min) at dc, which is essential for applications where precision is paramount, such as in the presence of common-mode noise.
  • Robust Industrial Temperature Range: The amplifier operates over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

  • Battery-powered instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Medical instrumentation
  • Automatic test equipment

The AD8276ARMZ-RL is offered in a compact MSOP-8 package, providing a space-saving solution for designs where board space is at a premium. Its pinout is optimized for ease of use, with the input and output pins arranged to simplify PCB routing. Analog Devices Inc. ensures that this difference amplifier meets the highest quality and performance standards, making it a reliable choice for both simple and complex electronic designs.

Whether you are developing a new product or looking to enhance the performance of an existing system, the AD8276ARMZ-RL by Analog Devices Inc. offers a versatile and efficient solution that can help you achieve your design goals with precision and ease.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess