EN
  • EN
  • DE

AD8270ACPZ-R7

Part No AD8270ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Differential Amplifier Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name AD8270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8270ACPZ-R7DKR, AD8270ACPZ-R7TR, AD8270ACPZ-R7CT, AD8270ACPZ-R7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859722-AD8270ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8270ACPZ-R7 CAD Model

Description

Product Overview: AD8270ACPZ-R7 by Analog Devices Inc.

The AD8270ACPZ-R7 is a high-precision, low-power, fully differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is engineered to deliver exceptional performance in a variety of applications, including data acquisition systems, medical instrumentation, and industrial process controls.

Key Features

  • Wide Input Voltage Range: The AD8270ACPZ-R7 can accommodate a broad range of input voltages, making it suitable for diverse signal conditioning tasks.
  • High Linearity: With excellent linearity, this amplifier ensures accurate signal amplification, which is crucial for precision applications.
  • Low Distortion: The device's low distortion characteristics contribute to the clarity and integrity of the amplified signals.
  • Single-Supply Operation: It operates on a single power supply, simplifying the power design of the system it is integrated into.
  • Robust Temperature Performance: The amplifier maintains its performance across a wide temperature range, making it reliable in various environmental conditions.

Package and Quality

The AD8270ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density mounting. This package type also aids in thermal management, ensuring stable operation. The product is available in a tape and reel format, denoted by the "-R7" suffix, which facilitates automated assembly processes, making it ideal for mass production requirements.

Applications

With its precision characteristics, the AD8270ACPZ-R7 is an excellent choice for a range of applications, including:

  • Automatic Test Equipment (ATE)
  • Instrumentation and Control Systems
  • Active Filtering
  • Medical Imaging Systems
  • Battery-Powered Devices

Conclusion

The AD8270ACPZ-R7 differential amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its robust feature set and versatile applications, this product is poised to meet the stringent requirements of both current and future signal processing challenges.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9527 $50.7702
63+ $1.6023 $100.9449
97+ $1.5522 $150.5634
134+ $1.5021 $201.2814
173+ $1.4521 $251.2133
231+ $1.3018 $300.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess