EN
  • EN
  • DE

AD8264ACPZ

Part No AD8264ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, 235 MHz, DC-Coupled VGA and Differential Output Amplifier | IC OPAMP VGA 4 CIRCUIT 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Variable Gain
Output Type Differential
Slew Rate 380V/μs
-3db Bandwidth 235MHz
Current - Input Bias 5μA
Supply Current 99mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number AD8264
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138393-AD8264ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8264ACPZ CAD Model

Description

Product Overview: AD8264ACPZ by Analog Devices Inc.

The AD8264ACPZ is a high-performance, quad-channel, variable gain amplifier (VGA) integrated circuit designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This versatile component is engineered to deliver exceptional signal amplification flexibility, making it an ideal choice for a wide range of applications, including medical imaging, ultrasound equipment, and communication systems.

This innovative product features four independent channels, each with a digitally controlled gain range that provides precise amplitude adjustment. The AD8264ACPZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that ensures minimal footprint on printed circuit boards, making it suitable for space-constrained designs.

Key Features:

  • Variable Gain: Each channel of the AD8264ACPZ offers a continuous gain range from -42 dB to +42 dB, allowing for fine-tuning of signal levels to match system requirements.
  • Digital Gain Control: The gain is digitally controlled via a serial peripheral interface (SPI), which simplifies integration into digital systems and allows for dynamic adjustment.
  • Wide Bandwidth: The device boasts a wide bandwidth that maintains signal integrity across different frequencies, ensuring high-quality signal processing.
  • Low Noise Performance: The AD8264ACPZ is designed with low noise characteristics, which is critical for maintaining signal fidelity in sensitive applications.
  • Single Supply Operation: It operates on a single 5V supply, reducing power consumption and simplifying power supply design.

Applications:

  • Medical Imaging Systems
  • Ultrasound Equipment
  • Communication Systems
  • Active Antenna Systems
  • Automated Test Equipment

The AD8264ACPZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components that meet the evolving needs of the electronics industry. With its combination of flexibility, performance, and compact design, this variable gain amplifier is an excellent choice for designers looking to enhance the functionality and efficiency of their systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.8719 $61.8719
2+ $50.7667 $101.5334
4+ $49.1803 $196.7212
5+ $47.5938 $237.9690
6+ $46.0073 $276.0438
8+ $41.2480 $329.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess