EN
  • EN
  • DE

AD8244BRMZ-R7

Part No AD8244BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 10MSOP / J-FET Amplifier 4 Circuit Rail-to-Rail 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8V/µs
-3db Bandwidth 3 MHz
Current - Input Bias 0.9 pA
Voltage - Input Offset 100 µV
Current - Supply 180µA (x4 Channels)
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number AD8244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD8244BRMZ-R7TR,505-AD8244BRMZ-R7CT,505-AD8244BRMZ-R7DKR,AD8244BRMZ-R7-ND
Standard Package 1,000
Win Source Part Number 1164150-AD8244BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8244BRMZ-R7 CAD Model

Description

Product Overview: AD8244BRMZ-R7 from Analog Devices Inc.

The AD8244BRMZ-R7 is a high-performance, low-power instrumentation amplifier developed by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier is designed to offer a perfect blend of accuracy and versatility, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Low Offset Voltage: The AD8244BRMZ-R7 boasts a very low input offset voltage, which greatly enhances measurement accuracy and stability over time and temperature variations.
  • High Gain Accuracy: With precision gain settings, this instrumentation amplifier ensures accurate amplification of input signals, which is critical for high-integrity signal processing applications.
  • Low Noise: It features a low noise density, making it suitable for applications where signal integrity is paramount and noise must be minimized.
  • Single Supply Operation: The device can operate from a single power supply, simplifying power supply design and reducing system complexity.
  • Wide Bandwidth: The AD8244BRMZ-R7 offers a wide bandwidth, allowing it to handle a broad range of frequencies without compromising signal fidelity.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the product is designed to withstand the rigors of real-world handling and operation.

Applications

The versatility of the AD8244BRMZ-R7 makes it suitable for a variety of applications, such as:

  • Medical devices like ECG and EEG monitors
  • Industrial process control systems
  • Precision data acquisition
  • Strain gauge amplifiers
  • Transducer interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8244BRMZ-R7 is no exception. It is manufactured using high-quality materials and stringent manufacturing processes, ensuring reliable performance in demanding environments. The product comes in a compact MSOP-10 package, providing a space-efficient solution without compromising on functionality.

Whether you're designing a sophisticated medical device or a robust industrial system, the AD8244BRMZ-R7 from Analog Devices Inc. offers the performance and reliability you need to deliver accurate and dependable results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4723 $50.8338
15+ $6.9516 $104.2740
23+ $6.7344 $154.8912
31+ $6.5172 $202.0332
40+ $6.2999 $251.9960
54+ $5.6482 $305.0028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess