EN
  • EN
  • DE

AD8230YRZ-REEL7

Part No AD8230YRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8230YRZ-REEL7-ND, AD8230YRZ-REEL7TR, AD8230YRZ-REEL7CT, AD8230YRZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909893-AD8230YRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8230YRZ-REEL7 CAD Model

Description

Product Overview: AD8230YRZ-REEL7

The AD8230YRZ-REEL7 is a high-performance, zero-drift operational amplifier from Analog Devices Inc., renowned for its precision and stability. This component is part of the REEL7 packaging series, which indicates that it is supplied in a tape and reel format suitable for automated assembly processes. The device is specifically designed for applications requiring low offset voltage, low input bias currents, and minimal temperature drift.

Key Features

  • Zero-Drift Architecture: The AD8230YRZ-REEL7 incorporates a self-correcting architecture that minimizes offset voltage and drift over time and temperature, ensuring a stable and accurate signal amplification.
  • Low Noise Performance: With its precision design, the product boasts low noise characteristics, making it ideal for sensitive applications such as medical instrumentation and sensor signal conditioning.
  • Wide Supply Range: The device can operate from a single 2.7V to 5.5V supply or dual supplies of up to ±2.75V, providing flexibility in various power environments.
  • High CMRR: The AD8230YRZ-REEL7 features a high common-mode rejection ratio (CMRR), which is critical for applications in noisy environments where common-mode signals need to be suppressed.

Applications

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Medical devices
  • Temperature measurements
  • Strain gauge amplifiers
  • Industrial process controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8230YRZ-REEL7 is no exception. The product is designed to meet the stringent requirements of industrial and medical applications, ensuring reliability and performance even in harsh conditions. The REEL7 packaging format further ensures that the product can be efficiently integrated into automated manufacturing workflows, reducing production time and costs.

In summary, the AD8230YRZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for engineers seeking a high-precision, low-drift operational amplifier. Its advanced features and robust design make it an excellent component for a wide range of precision electronics applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8163 $52.3467
19+ $5.4482 $103.5158
29+ $5.2641 $152.6589
41+ $4.8960 $200.7360
54+ $4.7119 $254.4426
67+ $4.5279 $303.3693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess