EN
  • EN
  • DE

AD8222ACPZ-WP

Part No AD8222ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description Instrumentation Amplifiers Dual Precision InAmp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464205-AD8222ACPZ-WP
Manufacturer Analog Devices Inc.
Package Tray
Product Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Slew Rate 2 V/µs
Gain Bandwidth Product 7MHz
-3db Bandwidth 1.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 120µV
Current - Supply 900µA (x2 Channels)
Current - Output / Channel 18mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 36 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Ultra Librarian 3D Model Ultra Librarian AD8222ACPZ-WP CAD Model

Description

The AD8222ACPZ-WP by Analog Devices is a sophisticated component designed for precise signal conditioning in a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. This high-performance dual-channel instrumentation amplifier offers exceptional accuracy and ease of use. With its precision capabilities, the AD8222ACPZ-WP enables accurate signal amplification while minimizing external noise, making it perfect for applications where signal integrity is of paramount importance. Its ability to operate under extreme environmental conditions, as indicated by the 'WP' (Wide Performance) designation, assures users of its reliability and robustness in demanding situations. The device features low noise, low offset, and a high common-mode rejection ratio (CMRR), highlighting its ability to discern and amplify small differential signals in the presence of large common-mode voltages. This versatility and performance make the AD8222ACPZ-WP a standout choice for engineers and designers seeking to enhance the accuracy and stability of their systems.

You May Also Be Interested in

Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess