EN
  • EN
  • DE

AD8221BR-REEL7

Part No AD8221BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Instrumentation Amplifier 1 Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8221BR-REEL7-ND, AD8221BR-REEL7TR, AD8221BR-REEL7DKR, AD8221BR-REEL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859719-AD8221BR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8221BR-REEL7 CAD Model

Description

AD8221BR-REEL7 Precision Instrumentation Amplifier

The AD8221BR-REEL7 is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This particular model is supplied in a tape and reel format, which facilitates automated assembly processes, making it an ideal choice for high-volume production requirements.

With its precision specifications and robust design, the AD8221BR-REEL7 is well-suited for a wide array of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. It offers a unique combination of high accuracy, low noise, and ease of use that engineers and designers seek in a versatile instrumentation amplifier.

Key Features:

  • Gain Range: The AD8221BR-REEL7 offers a user-settable gain range that can be adjusted from 1 to 1000, providing flexibility for various signal amplification requirements.
  • Low Offset Voltage: This device boasts a low offset voltage, ensuring high accuracy in signal amplification, which is critical for precision measurement applications.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the AD8221BR-REEL7 effectively minimizes the effects of unwanted signals, allowing for accurate differential signal processing.
  • Low Noise: The low noise performance of this instrumentation amplifier contributes to a cleaner signal output, which is especially important in sensitive measurement and instrumentation tasks.
  • Wide Power Supply Range: It operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.

Applications:

  • Medical Instrumentation
  • Industrial Process Controls
  • Strain Gauges
  • Thermocouple Amplifiers
  • Precision Data Acquisition Systems

The AD8221BR-REEL7 is housed in a compact package that is optimized for a variety of circuit board layouts, ensuring that it can be easily integrated into a multitude of design architectures. Its robust construction and reliability make it a preferred choice for engineers looking to enhance the performance of their high-precision electronic systems.

Whether you're developing advanced medical equipment or sophisticated industrial measurement tools, the AD8221BR-REEL7 from Analog Devices Inc. offers the performance and reliability needed to deliver accurate and dependable results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2877 $56.4385
11+ $9.2618 $101.8798
17+ $8.9723 $152.5291
24+ $8.6829 $208.3896
30+ $8.3935 $251.8050
40+ $7.5252 $301.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,894 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess