EN
  • EN
  • DE

AD8220WARMZ-RL

Part No AD8220WARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8220WARMZ-RLTR, AD8220WARMZ-RLDKR, AD8220WARMZ-RLCT, AD8220WARMZ-RL-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909889-AD8220WARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8220WARMZ-RL CAD Model

Description

AD8220WARMZ-RL: High Performance Instrumentation Amplifier by Analog Devices Inc.

The AD8220WARMZ-RL is a precision instrumentation amplifier (In-Amp) engineered by Analog Devices Inc., a leader in high-performance analog technology. This component is designed to offer a perfect blend of high accuracy, low noise, and exceptional ease of use, making it an ideal choice for a wide range of applications including medical devices, industrial process controls, and precision data acquisition systems.

Key Features:

  • High Performance: The AD8220WARMZ-RL boasts a high common-mode rejection ratio (CMRR) of 80 dB minimum at 60 Hz, which ensures accurate measurements in the presence of noise and varying common-mode voltages.
  • Wide Supply Range: This In-Amp operates on a wide single supply range of 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V. This flexibility allows it to be used in both battery-powered and line-powered applications.
  • Low Power Consumption: It has a quiescent current of just 750 μA maximum, which is ideal for power-sensitive applications.
  • High Input Impedance: The input impedance is high, ensuring that the amplifier does not load the signal source, preserving signal integrity.
  • Rail-to-Rail Output: The output of the AD8220WARMZ-RL swings close to the rails, maximizing the dynamic range in single-supply operations.

Applications:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Industrial process controls including temperature and pressure measurement systems
  • Precision data acquisition
  • Strain gages and transducer interfaces
  • Small-signal conditioning

The AD8220WARMZ-RL is offered in a compact MSOP-8 package, which is ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. With its combination of features, this In-Amp from Analog Devices Inc. provides a versatile solution for anyone looking to enhance the precision and efficiency of their electronic measurement systems.

For detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheets and technical support resources available from Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1966 $64.3762
16+ $7.5460 $120.7360
24+ $7.3101 $175.4424
33+ $7.0744 $233.4552
43+ $6.8385 $294.0555
57+ $6.1311 $349.4727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,156 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess