EN
  • EN
  • DE

AD8217BRMZ-R7

Part No AD8217BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR HI SIDE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.1%
Voltage - Input 4.5 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 121272-AD8217BRMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8217BRMZ-R7 CAD Model

Description

AD8217BRMZ-R7 High Voltage, Precision Current Shunt Monitor

The AD8217BRMZ-R7 is a high-performance current shunt monitor from Analog Devices Inc., designed to provide precise, bidirectional current measurements in a wide range of applications. This compact and robust device is engineered to monitor shunt resistors over a differential voltage range of −2 V to +65 V, making it highly suitable for automotive, industrial, and communication systems that require high voltage operation and accuracy.

Key Features

  • Wide Input Voltage Range: The AD8217 is capable of operating over a wide common-mode voltage range of −2 V to +65 V, enabling its use in various high side and low side current sensing applications.
  • High Accuracy: With an accuracy of ±1%, the device ensures precise current measurement, which is vital for efficient system performance.
  • Low Offset Voltage: It features a low offset voltage that enhances measurement precision, particularly important for measuring low-value shunt resistors.
  • High Bandwidth: The device offers a high bandwidth of 500 kHz, which allows it to track fast current transients accurately.
  • Supply Voltage Range: The AD8217 operates from a single 4.5 V to 5.5 V supply, making it compatible with most standard systems.
  • Robust Packaging: It comes in a compact 8-lead MSOP package with the R7 suffix indicating the reel and tape packaging, suitable for automated assembly processes.

Applications

  • Automotive battery management
  • Power management systems
  • Motor control feedback
  • Overcurrent protection
  • Data acquisition systems
  • Telecom infrastructure

The AD8217BRMZ-R7 is a testament to Analog Devices' commitment to providing high-quality, precision components for sophisticated electronic systems. By integrating this current shunt monitor into your design, you can expect reliable performance, high accuracy, and robust operation under a broad range of conditions. Whether you're developing power management systems, battery monitoring solutions, or any other application that requires precise current measurement, the AD8217BRMZ-R7 is an excellent choice for your needs.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0758 $52.2886
40+ $2.5238 $100.9520
62+ $2.4449 $151.5838
85+ $2.3660 $201.1100
110+ $2.2872 $251.5920
147+ $2.0506 $301.4382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,748 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess