EN
  • EN
  • DE

AD8216YRZ-R7

Part No AD8216YRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 3MHZ 8SOIC / SP Amp Difference Amplifier Single 5.5V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 15 V/μs
-3db Bandwidth 3MHz
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772379-AD8216YRZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8216
Introduction Date October 30, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AD8216YRZ-R7 CAD Model

Description

AD8216YRZ-R7: High Voltage, Bidirectional Current Shunt Monitor from Analog Devices Inc.

The AD8216YRZ-R7 is a high-performance, precision current shunt monitor designed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to accurately measure bidirectional current via a voltage drop across a shunt resistor over a wide range of temperatures. It is encapsulated in a compact, RoHS-compliant MSOP-8 package, making it suitable for space-constrained applications.

Key Features:

  • High Common-Mode Voltage Range: The device is capable of handling common-mode voltages from -2 V to +65 V, which makes it versatile for use in systems that experience large ground potential shifts.
  • Bidirectional Sensing: AD8216YRZ-R7 can measure current in both directions, providing flexibility for monitoring charging and discharging in battery management systems or tracking current flow in motor control applications.
  • High Accuracy: With a typical accuracy of ±1%, this current shunt monitor ensures precise current measurement, which is critical for system performance and efficiency.
  • Wide Temperature Range: The device operates reliably over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, especially at low shunt voltages.
  • Minimal External Components: The AD8216YRZ-R7 requires very few external components, simplifying design and reducing overall solution size.

Applications:

The AD8216YRZ-R7 is ideal for a variety of applications where accurate current measurement is critical. These include:

  • Automotive battery management
  • Motor control
  • Power management systems
  • Overcurrent protection circuits
  • Portable devices
  • Energy management and metering systems

With its robust feature set, the AD8216YRZ-R7 from Analog Devices Inc. is a top choice for designers looking for a reliable, high-voltage, bidirectional current shunt monitor. Its performance and ease of use make it an essential component for precise current sensing applications across a wide range of industries.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7216 $51.7104
45+ $2.2331 $100.4895
70+ $2.1633 $151.4310
96+ $2.0936 $200.9856
124+ $2.0238 $250.9512
166+ $1.8144 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess