EN
  • EN
  • DE

AD8212WYRMZ

Part No AD8212WYRMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description High Voltage Current Shunt Monitor | IC CURRENT MONITOR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Parts Input Voltage (V) 7V ~ 65V
Output Current 500μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8212
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138332-AD8212WYRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8212WYRMZ CAD Model

Description

AD8212WYRMZ High Voltage, Precision Current Sense Amplifier

The AD8212WYRMZ is a robust, high-performance current sense amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision component is specifically engineered to accurately measure current across a wide range of voltages, making it an ideal choice for various applications, including motor control, power management, and automotive systems.

Key Features

  • High Common-Mode Voltage Range: Capable of handling common-mode voltages from -2 V to +65 V, the AD8212WYRMZ ensures reliable performance even in systems with high supply voltages or in the presence of voltage spikes.
  • High Accuracy: With its precision design, the device offers a typical nonlinearity of ±0.2% and ensures accurate current measurement, which is crucial for system monitoring and control.
  • Wide Bandwidth: The amplifier features a bandwidth of 500 kHz, enabling it to respond quickly to changes in current flow, which is essential for fast-switching applications.
  • Low Offset Voltage: A low input offset voltage minimizes error in current measurement, ensuring more precise control of the system.
  • Robust Design: The device is packaged in a compact, 8-lead MSOP (Mini Small Outline Package) that is designed to withstand harsh environments and is suitable for space-constrained applications.

Applications

  • Automotive battery management
  • Motor control systems
  • Power supply monitoring
  • Overcurrent protection
  • Portable devices

The AD8212WYRMZ from Analog Devices Inc. stands out with its ability to operate over a wide temperature range, maintaining stability and accuracy in extreme conditions. Its high level of integration reduces the need for external components, simplifying design and reducing overall system cost. Whether you're designing for industrial, automotive, or consumer applications, the AD8212WYRMZ provides a reliable solution for high-precision current sensing requirements.

For more detailed specifications, application notes, and support resources, please refer to the official product datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess