EN
  • EN
  • DE

AD8197BASTZ-RL

Part No AD8197BASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 4:1 HDMI/DVI Switch with Equalization | IC SWITCH DVI/HDMI 4:1 100-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Video Switch
Applications HDTV, Projectors, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number AD8197
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138317-AD8197BASTZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8197BASTZ-RL CAD Model

Description

AD8197BASTZ-RL: High-Speed HDMI/DVI Switch from Analog Devices Inc.

The AD8197BASTZ-RL is a state-of-the-art HDMI/DVI switch designed by Analog Devices Inc. to deliver exceptional performance in high-definition multimedia applications. This device is tailor-made for situations where a seamless and high-quality video signal routing is required. It's an ideal solution for advanced television, professional AV systems, and high-performance computing interfaces that demand high-speed digital data transmission.

Featuring four inputs and one output, the AD8197BASTZ-RL supports HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices. It can handle data rates up to 2.25 Gbps, enabling it to support resolutions up to 1080p and WUXGA (1920x1200) for high-definition video quality. The switch also supports 36-bit deep color technology for enhanced color depth and finer shades, providing users with a vivid and lifelike visual experience.

The device is equipped with a built-in equalizer, which allows for the extension of the cable length without compromising signal integrity. This feature is crucial for maintaining the quality of the video signal over long distances, making the AD8197BASTZ-RL a versatile tool for complex AV setups.

Another key feature of the AD8197BASTZ-RL is its support for HDCP (High-bandwidth Digital Content Protection), which is essential for the secure transmission of protected content. This ensures that the device can handle content from Blu-ray players, satellite receivers, and other HDCP-compliant sources without any legal or technical issues.

Moreover, the AD8197BASTZ-RL comes in a compact 100-lead LQFP (Low Profile Quad Flat Package) with an exposed paddle, which ensures efficient thermal performance and saves board space. The product is also available in tape and reel (RL) packaging, making it suitable for automated assembly processes.

In summary, the AD8197BASTZ-RL from Analog Devices Inc. is a high-performance HDMI/DVI switch that offers exceptional video quality, compatibility with the latest standards, and advanced features for secure content handling and signal integrity. Its robust design and packaging make it a reliable and convenient choice for designers and integrators of cutting-edge multimedia systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9400 $53.8200
7+ $14.7200 $103.0400
11+ $14.2600 $156.8600
15+ $13.8000 $207.0000
19+ $13.3400 $253.4600
26+ $11.9600 $310.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 742 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess